location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LX8 Cordless Laser mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX8 Cordless Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000323
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech LX8 Cordless Laser mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - RF Wireless
  • - Buttons quantity: 4
  • - 2 AA
Warranty: 5-year limited hardware warranty.
Long product name Logitech LX8 Cordless Laser mouse RF Wireless :
The long product name of Logitech LX8 Cordless Laser mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX8 Cordless Laser Mouse
More>>>
Logitech LX8 Cordless Laser mouse RF Wireless:
The official description of Logitech LX8 Cordless Laser mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the comfortable move to laser precision.

Control

- Laser precision: Outperforms optical mice. Laser technology delivers smoother cursor control on virtually any surface.

Comfort and Convenience

- Cordless mini-receiver: Installs instantly and stays out of sight to ensure a clutter-free cordless experience. Works with both desktop and notebook computers.
- Total-comfort design: Soft rubber grips and contoured shape give you superior comfort and effortless control.
- Side-to-Side Scrolling Plus Zoom: Perfect for viewing digital photos and spreadsheets. Instantly zoom in and out; scroll horizontally or vertically.
- Universal forward/back buttons: Speed through large documents and Web pages.
- Longer battery life: Enjoy up to 8 months of use before replacement.

Short summary description Logitech LX8 Cordless Laser mouse RF Wireless:
This short summary of the Logitech LX8 Cordless Laser mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LX8 Cordless Laser, Laser, RF Wireless

Long summary description Logitech LX8 Cordless Laser mouse RF Wireless:
This is an auto-generated long summary of Logitech LX8 Cordless Laser mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech LX8 Cordless Laser. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 4

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Buttons quantity *
4
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows XP, Windows Vista, Mac OS X 10.3.9.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:20:32
Uk has collected 1 expert review for Logitech LX8 Cordless Laser mouse RF Wireless and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
bayreviews.com
Updated:
2011-10-03 23:20:32
Easy to setup and plug n' play! My old Microsoft wireless mouse started acting up lately. It would scroll down or to the right on its own while I would be in the middle of doing something. I finally got fed up and replaced it with this new Logitech L...
Bottom line I am very happy with this very cheap and just comfortable mouse. I would highly recommend this to anyone looking for a decent mouse for cheap. I wouldn't recommend this to gamers as you probably what something that does a little more than documents an...
80%