location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX620 Cordless Laser mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX620 Cordless Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000240
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX620 Cordless Laser mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - RF Wireless
  • - Buttons quantity: 6
  • - 2 AA
Warranty: 5-year warranty
Long product name Logitech MX620 Cordless Laser mouse RF Wireless :
The long product name of Logitech MX620 Cordless Laser mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX620 Cordless Laser Mouse
More>>>
Logitech MX620 Cordless Laser mouse RF Wireless:
The official description of Logitech MX620 Cordless Laser mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10,000 lines in 7 seconds! The Logitech® MX™620 lets you fly through long documents at hyperspeed with the nearly frictionless alloy scroll wheel. Shift to precise click-to-click scrolling when you want to navigate lists, slides and image collections. Laser tracking delivers smoother, more responsive cursor control than standard optical mice. 2.4 GHz digital technology provides an uninterrupted cordless connection. You won’t be caught out by flat batteries with 1 year battery life and an indicator light to warn you when power is low. Advanced one-touch search button instantly displays results from search engine and forward/back buttons speed up web browsing.

Short summary description Logitech MX620 Cordless Laser mouse RF Wireless:
This short summary of the Logitech MX620 Cordless Laser mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX620 Cordless Laser Mouse, Laser, RF Wireless

Long summary description Logitech MX620 Cordless Laser mouse RF Wireless:
This is an auto-generated long summary of Logitech MX620 Cordless Laser mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech MX620 Cordless Laser Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 6

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
6
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows XP /Vista Macintosh OS X 10.2.8+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:29
Uk has collected 4 expert reviews for Logitech MX620 Cordless Laser mouse RF Wireless and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
benchmarkreviews.com
Updated:
2011-10-03 23:23:29
Since 1981, Logitech has been making a name for themselves in the computer hardware scene. When you think of computer peripherals, you typically think of Logitech. This veteran company is usually a top choice when deciding to purchase any type of inpu...
Good One Touch Search button, Solid Construction, Ergonomic Design, Powerful software, Long Battery Life, Great Value...
Bad No adjustable DPI / Weight, Mouse wheel unreliable, Lack of Programmable Buttons...
Bottom line The Logitech MX 620 mouse is a very commanding mouse in terms of performance, construction, functionality, and value. Performance with this mouse was generally outstanding. The only problem I had was with the occasional unresponsiveness of the mouse...
0%
insidehw.com
Updated:
2011-10-03 23:23:29
After the surprising introduction of G5s successor last month, another series of Logitech peripherals got a new-born. The MX 620 is not a direct descendant of the MX 610, which can be instantly seen from the lack of multimedia function keys and indica...
0%