Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V200 Cordless Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000162
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5202
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 03 Jun 2018 12:19:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI :
The short editorial description of Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI

V200 Cordless Mouse
More>>>
Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI:
The official marketing text of Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer

Take comfort
Whether you’re in the living room or the coffee shop, your hand will love the natural shape and soft rubber grip.

Going places
A wireless mini-receiver and side-to-side scrolling plus zoom make navigating brick-and-mortar and click-and-mortar easy.

Ergonomically designed
A natural shape and non-slip, rubber side panels provide extra comfort and control—even after long hours of use—while the ridged wheel provides a better grip for scrolling. Comfortable hands like comfortable mice.

Intelligent battery management
Delivers up to six months of use. An indicator light eliminates surprises, and automatic sleep mode turns off the mouse when you’re not using it.* Big on battery life? We are, too.

Wireless mini-receiver
The mini-receiver snaps into the mouse for easy transport—around your house or your office.

High-definition optical tracking
You’ll enjoy responsive and smooth cursor control with the high-definition optical tracking (1000 dpi). Curious about cursor control?

Side-to-side scrolling plus zoom
The power is in your hands. You can scroll side-to-side in documents or zoom in and out of photos and spreadsheets with a flick of your finger.

Always ready
Intelligent battery management and high-definition optical tracking keep you going.

Short summary description Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI:
This short summary of the Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V200 Cordless Mouse, Optical, RF Wireless, 1000 DPI, Red

Long summary description Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Logitech V200 Cordless mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech V200 Cordless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3. Product colour: Red

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
1000 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Red
LED indicators
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2 h
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac X 10.4 + Win Vista/XP/7 Linux 2.6 +
Customer service details