Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V220 Cordless Optical Mouse for Notebooks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000153 show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11309
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 24 Apr 2019 14:17:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited hardware warranty
Long product name Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI :
The short editorial description of Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI

V220 Cordless Optical Mouse for Notebooks
More>>>
Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI:
The official marketing text of Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI as supplied by the manufacturer

Built for comfort at home or on the road, the Logitech® V220 Cordless Optical Mouse for Notebooks features an ergonomic design and soft rubber grips. The mini-receiver snaps into the mouse for easy transport. Enjoy up to 6 months of battery life—even longer with automatic on/off. The convenient battery indicator light warns you when batteries are low. 1000 dpi high-definition optical technology makes the V220 Cordless Optical Mouse two and a half times more responsive than ordinary optical mice. Also features side-to-side scrolling plus zoom. USB connection, for PC and Mac. 3-year guarantee and full product support.

Short summary description Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI:
This short summary of the Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V220 Cordless Optical Mouse for Notebooks, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI:
This is an auto-generated long summary of Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI based on the first three specs of the first five spec groups.

Logitech V220 Cordless Optical Mouse for Notebooks. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
1000 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
1
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista Mac OS X 10.2.8+
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:25:37
Testseek has collected 8 expert reviews for Logitech V220 Cordless Optical for Notebooks mouse RF Wireless 1000 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
infomods.com
Updated:
2011-08-24 02:25:37
On ne présente plus Logitech, la grande marque originaire de Apples en Suisse, qui sest fait connaître pour la qualité de ses périphériques. Le leader de la souris nous propose cette fois sa nouvelle souris V220, une souris sans fil destinée principa...
Bottom line Que dire en conclusion, si ce nest que cette souris est de bonne facture, et que lon ne regrette juste quune seule chose, cest son capteur optique. Sur tous les autres points elle est excellente, ce qui résume assez bien la situation. Vendu au pri...
85%
01net.com
Updated:
2011-08-24 02:25:37
La V220 de Logitech nest pas une souris de joueur ni une de ces souris bardées de boutons. Elle propose tout de même une résolution de 1000 DPI qui devrait assurer la bonne restitution de vos mouvements, en toute fluidité et avec précision. Côté bouto...
Good La résolution du capteur, La connectique sans fil, Le prix...
Bad Rien...
Bottom line La V220 de Logitech nest pas une souris de joueur ni une de ces souris bardées de boutons. Elle propose tout de même une résolution de 1000 DPI qui devrait assurer la bonne restitution de vos mouvements, en toute fluidité et avec précision. Côté bouto...
0%
hitechlegion.com
Updated:
2011-08-24 02:25:37
Behold the mighty mouse! For decades it has been a fundamental element of the computing experience. It has been, and still is, the primary means for selecting and manipulating on-screen information. Since its humble beginnings as a rough construct of...
Good Compact, ergonomic design, High definition optics for precise control, Programmable, Inexpensive, Cordless, Long battery life (6 months), Automatic power off by receiver...
Bad Horizontal scrolling unavailable unless software is installed. Default scroll wheel tilt settings must be adjusted for satisfactory horizontal scrolling.
Bottom line Overeall I found the Logitech V220 Cordless Optical Mouse to be well worth the price ($30). It seems to provide solid performance, in a small compact, convenient package. The mouse is responsive and accurate. Its ergonomic design fits comfortably in...
0%
hardwaresecrets.com
Updated:
2011-08-24 02:25:37
Logitech currently has the “Ferrari of notebook mice” – the VX Revolution – to which we’ve given a stellar review. It’s a great product, but sports a hefty price tag and it’s a little too big considering...
0%
mobilitysite.com
Updated:
2011-08-24 02:25:37
Press release with pictures: http://assets.logitech.com/logitechpress/index.cfm?template=node&node=1728 Product Description: http://www.logitech.com/index.cfm/mice_pointers/mice/devices/3295&cl=us,en This cordless laser mouse is designed to be easil...
0%
allthingsd.com
Updated:
2011-08-24 02:25:37
But overall, I found that the Logitech V220 offered the best combination of small size and usability. The Microsoft mouse was also comfortable to use, but its slightly bulkier size made it less portable...
0%
dvhardware.net
Updated:
2011-08-24 02:25:37
As laptops are growing ever more popular, more people are looking for a notebook mouse. Its perfectly possible to control a notebook with its trackpad but everyone who has used a notebook for a couple of hours will know that these trackpads arent rea...
Good Affordable, Ergonomic, Good tracking, Long battery life...
Bad No extra buttons...
Bottom line Size and ergonomics: The V220 is pretty small and should fit in your notebook bag without a problem. I have fairly big hands and found the V220 quite comfortable to use. Its not as convenient as a large desktop mouse but its better than some other no...
85%
clubedohardware.com.br
Updated:
2011-11-05 13:52:17
A Logitech tem a Ferrari dos mouses para notebooks, o VX Revolution, que já testamos. Apesar de sua excelência, ele é um pouco grande para a proposta de ser portátil, e tem um preço salgado por conta de suas capacidades. Como alternativa mais viável –...
Bottom line Pontos FortesTamanho compacto.Pegada de borracha.Conjunto roda/botões de uso confortável.Sensor preciso.Funciona a pilha.Transmissor de rádio-freqüência desliga o mouse, evitando gasto da pilha.Pontos FracosTransmissor de rádio-freqüência não é guardad...
0%
Show all
Country Distributor
Australia 1 distributor(s)
Customer service details
X