Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G5 Laser mouse USB 2000 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5 Laser Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000093
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6695
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 21 Apr 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited warranty
Long product name Logitech G5 Laser mouse USB 2000 DPI :
The short editorial description of Logitech G5 Laser mouse USB 2000 DPI

G5 Laser Mouse
More>>>
Logitech G5 Laser mouse USB 2000 DPI:
The official marketing text of Logitech G5 Laser mouse USB 2000 DPI as supplied by the manufacturer

The Logitech G5 Laser Mouse is the gamer's choice with a 2000 dpi laser engine for blinding speed and ultra-smooth tracking and Full Speed USB of up to 1000 reports/sec. The G5 36 gram adjustable weight cartridge gives you hundreds of variations on balance and heft—including one that’s perfect for your unique gaming style. Polytetrafluoroethylene gaming feet provide the ultra-smooth glide you want in a performance-grade mouse. Logitech's SetPoint software to customise your mouse with advanced features such as game detection and “on-the-fly” adjustable sensitivity (including independent x and y axis settings). Now with 2 thumb buttons for additional programmability.

Short summary description Logitech G5 Laser mouse USB 2000 DPI:
This short summary of the Logitech G5 Laser mouse USB 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G5 Laser Mouse, Laser, USB, 2000 DPI

Long summary description Logitech G5 Laser mouse USB 2000 DPI:
This is an auto-generated long summary of Logitech G5 Laser mouse USB 2000 DPI based on the first three specs of the first five spec groups.

Logitech G5 Laser Mouse. Movement detection technology: Laser, Device interface: USB, Movement resolution: 2000 DPI, Buttons quantity: 6

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Laser
Buttons quantity *
The number of buttons that there are in/on the product.
6
Movement resolution *
2000 DPI
Mouse
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:44:20
Testseek has collected 36 expert reviews for Logitech G5 Laser mouse USB 2000 DPI and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:44:03
From the nylon-braided USB cord to the removable weights tray, every part of the G5 is beautifully crafted. This 2,000 DPI mouse offers eight sensitivity levels that can be customised and selected on the fly. The feel of the mouse is perfect, helped by...
Good Product Summary G5 Price at launch £47 For...
Bottom line From the nylon-braided USB cord to the removable weights tray, every part of the G5 is beautifully crafted. This 2,000 DPI mouse offers eight sensitivity levels that can be customised and selected on the fly. The feel of the mouse is perfect, helped by...
90%
goodgearguide.com.au
Updated:
2011-11-05 13:05:27
Logitechs G5 mouse is one of a new breed of super high precision laser mice that have begun to appear on the market. For the average user, a standard optical mouse will be more than accurate enough for everyday word processing and internet tasks; howe...
80%
impulsegamer.com
Updated:
2014-04-10 04:48:57
9.5The G5 Laser Mouse is one of the latest corded mice from Logitech that offers the user one of the most accurate input devices to have ever graced the PC, thanks to the 2000 DPI laser engine. With that said, this mouse makes the perfect accessory for...
95%
aphnetworks.com
Updated:
2015-05-22 07:50:51
Update: A newer revision of this mouse, the Logitech G5 V2, has been reviewed at http://aphnetworks.com/reviews/logitech_g5_v2. Almost three weeks after we reviewed the Razer Copperhead, the G5 finally arrived at my doorstep. Honestly DHL has the worst...
77%
overclockersclub.com
Updated:
2015-05-22 07:50:51
2 » Closer Look3 » Closer Look contenued4 » Installation, Testing & Conclusi...
Good Unbelievable sensitivity, Appearance is consistent with the price (appears highend, looks good), Additional buttons are handy, Ability to adjust buttonpresses for individual programs, Onthefly sensitivity adjustment, Sidescrolling wheel, Adjustable wei...
Bad LED sensitivity indicator hidden by hand when in use, could use a better location, USB cord can get caught on edges, possibly with catastrophic results when gaming, Appeared to be a glitch in the button programming for Microsoft programs, The tin that...
Bottom line This is a fine piece of work. From viewing the packaging, I expected this to be a well put-together product, and I was not disappointed. The finish on it is excellent, the appearance is unique with the air-brushed look and the buttons and feet all line...
0%
Lesnumeriques.com
Updated:
2011-10-03 23:44:18
L'envers de la souris comporte la même trappe que la G7. Sauf qu'on n'y insère pas ici de batterie amovible, mais si on le souhaite un set de poids, pour ajuster le poids de la souris à notre convenance. 8 poids de 1,7 grammes e...
Good Système de poids amovibles, Jusqu'à 2000 cpi (mais pour qui ?), Ajustement de la résolution à la volée, Excellente glisse, très bonne réactivité, Facilement paramétrable via les drivers...
Bad Perte de deux boutons, Manque de souplesse du câble, Les 2000 dpi ne sont exploitables que sur les écrans > 23 pouces, Très chère pour une filaire...
Bottom line On préfère la G5 à la G7 pour son look, sa coque rugueuse, sa légèreté. Mais elle est à fil...
100%
pcmasters.de
Updated:
2011-10-03 23:43:48
edenkt man, dass die Logitech G5 mittlerweile etwas in die Jahre gekommen ist, ist ihre Leistung nach wie vor beachtlich und die G500 ein würdiger Nachfolger. An sich gibt es bei dieser keine nennenswerten Mängel, man könnte sagen Maus und Hand werden beim Gebrauch...
0%
Chip.de
Updated:
2011-10-03 23:44:07
Erschrecken Sie nicht, wenn Sie die Logitech G5 Laser Mouse auspacken! Die Oberfläche ist nicht beschädigt, sondern wurde gezielt bearbeitet, um ihr ein gebrauchtes Outfit zu verpassen – klarer Fall von Gamer-Maus.
0%
todoreviews.net
Updated:
2011-10-03 23:43:50
Nos ha costado lo nuestro no creáis, pero al fin podemos ofreceros una comparativa que ya teníamos ganas de publicar para ser sinceros. Cuando un análisis de un ratón se realiza de forma individualizado, la cosa se simplifica bastante pero realizar un...
Bottom line Llegamos al fin al apartado de las conclusiones. El último y más difícil de redactar, habida cuenta del variado y heterogéneo repertorio de ratones gamer que hemos tenido que analizar en esta review.Hemos contado con representantes de categorías muy di...
0%
hwt.dk
Updated:
2011-10-03 23:43:55
Du kender det.. Din gamle mus er totalt slidt op efter utallige LAN-party´s. Og lidelserne vil ingen ende tage. Du kan ikke spille dine yndlings-spil. Og du taber stort til din værste fjende i one-on-one. Indse det - du skal bruge en ny mus!! Og hvad...
Bottom line Musen opleves meget helstøbt. De 3 muligheder for indstilling på Dpi, dækkede rigeligt mit behov og de store glidepuder er bare dejlige! Ergonomisk set er der ikke det store at udsætte på G5. Det er jo ikke for ingenting at den er G7´s lillebror. Fami...
70%
Tweakup.dk
Updated:
2011-10-03 23:44:13
Logitech er en stor producent som er kendt for deres mange forskellige produkter til PC markedet, og de arbejder hele tiden på at udvikle nye ting til markedet som skal gøre det hele mere underholdende og net for brugeren. De har en serie af gamer mus s...
0%
brighthub.com
Updated:
2011-10-03 23:43:49
And perhaps perfect for gaming grandma? The Logitech G5 is a gaming mouse. At least, thats what it is often touted as - and to the average user, that isnt always good news. Gaming mice are expensive, and often uncomfortable for daily use. Can the G5...
Bottom line Here is where it all comes together. The G5 is a wonderful mouse, but being a gaming mouse, it needs to be. These are products that occupy a lofty price bracket of $49.99 or higher (though you can buy the G5 for a bit less online), which probabl...
100%
anandtech.com
Updated:
2011-10-03 23:43:51
We have always enjoyed Logitech mice and can count on them providing interesting product refreshes every couple of years. Their last major product refresh for the gaming community consisted of the G5 corded and the G7 wireless mice back in the fall of...
Bottom line Our experience to date with the Logitech G5 Laser Mouse 2007 has been better than expected. After using the original G5 and going back to our trusted MX518, we found the minor updates that Logitech implemented turned an already good mouse into an impr...
0%
about.com/compute
Updated:
2011-10-03 23:43:52
Features of the Logitech G5 Gaming MouseHigh Resolution Laser SensorThe Logitech G5 Gaming Mouse is the newest corded laser gaming mouse from Logitech. The Logitech G5 Gaming Mouse uses a 2000 dpi laser engine. The high resolution laser in the Logitech...
100%
Computerpoweruser.com
Updated:
2011-10-03 23:43:53
G5 Laser Gaming Mouse $69.99 Logitech www.logitech.com 4 CPU’s Specs: Max Resolution: 2,000dpi; Image Processing: 6.4MPps; Max Acceleration: 20g; Maximum Speed: 45 to 65 inches per second; USB Report Rate: 500 reports per second; IBM or compatible P...
0%
Cdrinfo.com
Updated:
2011-10-03 23:43:54
Logitech provides a full line for gaming mouse, the well known G series. After having tested the lowest entry model (G1), and since we liked it, we decided to go for the next and higher priced model, the G5. Logitech has several interesting innovations...
Bottom line Logitechs G5 series represent a well designed mouse for gamers. The build-in 2000dpi engine works very good, as was expected, and will help you increase your frag results. Another interesting feature is the adjustable weight cartridge, that also off...
0%
devhardware.com
Updated:
2011-10-03 23:43:56
For most people, a mouse is a mouse is a mouse. This doesn’t hold true for everyone, though, especially hard-core gamers. Finding a good mouse might be comparable to finding a four leaf clover in a football field, as far as this performance-seeking...
100%
Howstuffworks.com
Updated:
2011-10-03 23:43:57
Mice like Logitechs G5 Laser Mouse can give you precision control, which means that your gaming doesnt suffer because of your input device. You usually get a free mouse when you buy a PC, but even if you dont, there are plenty of input rodents avail...
Good Extreme precision, adjustable resolution and weight.
Bad Expensive. For right-handed users only.
Bottom line Mice like Logitechs G5 Laser Mouse can give you precision control, which means that your gaming doesnt suffer because of your input device. You usually get a free mouse when you buy a PC, but even if you dont, there are plenty of input rodents avai...
80%
fragtopia.com
Updated:
2011-10-03 23:43:59
"Alas poor Diamondback, we knew ye well!" Those were the exact words I spoke a few weeks back, when my computer stopped booting one day. After much disassembling and swearing It turned out that the entire problem was a short in the cable on my Razer Di...
0%
techgage.com
Updated:
2011-10-03 23:44:00
I had great first impressions of this mouse.. its a perfect size. According to Logitech, it comes with various features that appeals to gamers. There were no problems during the installation of the mouse or the drivers, as I had expected. The cord is...
Bottom line With the touch of a button, you can either increase or decrease the DPI, between 400 and 2000! This feature has become essential to me for gaming. I can go from moving around regularly to preparing for a pinpoint shot, at the click of a button! Not onl...
90%
Thetechlounge.com
Updated:
2011-10-03 23:44:04
Im back at it again, testing laser mice. Previously Ive taken a look at Razers Copperhead laser mouse as well as Logitechs wireless G7 laser powered entry. Today Ill be putting Logitechs G5, the wired brother of the G7, through its paces.I was qu...
Good Sensitive laser engine, Adjustable DPI switching, Customizable weight pack, Smooth gliding feet...
Bad For righthanders only, Clumsy middle mouse button...
Bottom line Not much of a surprise here; the G5 is every bit as good as the G7. The laser engine offers sensitive and accurate input for browsing and graphics use. But the obvious reason to get your hands on this mouse is for gaming. The Teflon feet allow the G5 t...
0%
thinkcomputers.org
Updated:
2011-10-03 23:44:05
Mice, we all need them. A lot of people dont give much consideration to mice when making a PC purchase. I still know a few people that are happy with the old ball mice. Ever since I got my first optical mouse for $10, which lasted all of 2 months, I c...
Good Laser, Adjustable sensitivity on all levels, Ease of use, Nice feel, Adjustable weight pack, Excellent quality, Nice extras (think weight tin and cool cord)...
Bad Not compatible with all mousepads/surfaces...
Bottom line Despite the tracking problem the G5 is an excellent mouse. The feel is just great. I love the ability to adjust the weights, and the sensitivity. The G5 truly is an excellent gaming mouse, not long ago I reviewed the Razer Copperhead and I would pick...
90%
hardwareheaven.com
Updated:
2011-10-03 23:44:06
The adjustable weight is one of the prime features of the mouse, and very likely a world?s first. By opening the metallic box, you will find eight 4.5gr weights and eight 1.7gr weights. Given that the weight cartridge can take up to eight weights as we...
0%
maximumpc.com
Updated:
2011-10-03 23:44:08
The original laser mouse—the wireless MX1000—is still one of our all-time favorite mice. And this one’s even better. It uses the same laser sensor as the MX1000, but integrates the on-the-fly, driverless sensitivity shifting that first appeared on the...
90%
tweaknews.net
Updated:
2011-10-03 23:44:09
LOGITECH G5 LASER GAMING MOUSE (28-10-2005) This mouse is slick, sleek, and everything a competitive or even moderate player could ask for. Playing for long periods of time is no longer a strain on your hands with the comfortable setup of this mouse. K...
Good Excellent Quality, Very Comfortable, Looks Great, Superb Precision, Easy Installation...
Bad Scroll wheel left/right tilt is almost useless, Laser eye does not work on popular gaming surfaces, Pricey...
Bottom line For the price of US$69.99 this certainly isnt for the faint of heart. Gamers will benefit from the features this mouse has to offer. This mouse is slick, sleek, and everything a competitive or even moderate player could ask for. Playing for long p...
0%
trustedreviews.com
Updated:
2011-10-03 23:44:11
Back in June I reviewed the Logitech MX518 and declared it the best mouse that I have ever used. Shortly after that I reviewed the Razer Diamondback Plasma which failed to change my opinion about the excellent MX518. But now the MX518 has got some serious...
Bottom line Once again Logitech has produced a first rate gaming mouse with features that you simply won't find anywhere else. I thought it would be quite a while before I found a mouse better than the MX518, but I was wrong. If you're serious about gaming, you need...
90%
planetx64.com
Updated:
2011-10-03 23:44:12
This year Logitech released a slew of products aimed at the burgeoning gaming market. Chief among these were a set of high resolution laser gaming mice (corded and cordless) and an illuminated gaming keyboard. We put the G5 Laser Gaming Mouse and G15...
0%
jivemagazine.com
Updated:
2011-10-03 23:44:16
Some of you might remember our Logitech Mx518 review and be wondering why Logitech has introduced a new gaming mouse so quickly to the market. Others of you might be going, wow, $70 for a mouse, I think I’ll pass. Well, you’re not the consumer marke...
90%
everythingusb.com
Updated:
2011-10-03 23:44:17
Where to buy Logitech G5 Laser Gaming Mouse (2007)StorePriceAvailabilityAmazon.com Marketplace$99.99In stock With the amazing performance delivered by the MX518, it was quite interesting to ponder where Logitech would take their new Gaming Grade line o...
Good Laser precision, Excellent grip, Tilt wheel, Weight tuning, On-the-fly sensitivity switching up to 2000DPI, DPI indicator, Slick pads, Application profiling...
Bad Only one thumb button (changed to 2 in 2007 model), Hard to middle click; right-handed only...
Bottom line All things said and done, Logitech's G5 is an instrument of victory. Between the slick pads, laser precision, excellent grip, tilt wheel, profile switching, and DPI indicator, there is no doubt in my mind that the G5 will deliver performance to those w...
0%
ign.com
Updated:
2011-10-03 23:44:19
The most customizable mouse ever made is a near-perfect option for gamers.
0%
extremetech.com
Updated:
2011-10-03 23:44:20
Review: Logitech builds what may be the most sophisticated gaming mouse ever designed. Offering adjustable precision, a laser-based sensor and impressive customization, it instantly became one of our favorites.
0%
fz.se
Updated:
2011-10-03 23:44:10
Man upphör sällan att förvånas över teknikutvecklarnas mer och mer ambitiösa uppfinningar och finesser. Idag inser varenda gamer med ett litet uns självrespekt att det inte längre räcker med en klassisk mus med kula och sladd. Det ska vara optisk...
0%
pcekspert.com
Updated:
2016-10-30 03:43:48
Logitechova serija G periferija je rezultat tvrtkinog fokusa na zadovoljavanje potreba modernih igrača. Tržište igara je jače nego ikada, a njen velik dio čine odrasli ljudi. Ljudi koji su rasli zajedno s tehnologijom, ljudi koji su jednom davno bili klin...
Good Ergonomski oblik uz uporabu adekvatnih materijala koji osiguravaju odličan grip i smanjeno znojenje dlana. Dug i kvalitetan kabel. Dobro odmjerena brzina kotačića za scroll koji nudi i horizontalno smicanje. Mogućnost podešavanja mase miša i pozicije teži...
Bad Pozicija tipki za podešavanje osjetljivosti. Relativno skup.
Bottom line Nakon svega, vrijeme da uobličimo naše završno mišljenje o Logitechu G5. Logitech je s ovim mišem bez sumnje napravio velik korak naprijed u odnosu na sve prethodne proizvode slične namjene. Većina kvaliteta i prednosti MX-a 510 zadržana je i dovedena na...
91%
Show all
Customer service details
X