location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless TrackMan® Optical mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless TrackMan® Optical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
904369-0403
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless TrackMan® Optical mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - RF Wireless
  • - Buttons quantity: 3
  • - 2 AA
Warranty: 5-year warranty.
Long product name Logitech Cordless TrackMan® Optical mouse RF Wireless :
The long product name of Logitech Cordless TrackMan® Optical mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless TrackMan® Optical - Marble® technology
More>>>
Logitech Cordless TrackMan® Optical mouse RF Wireless:
The official description of Logitech Cordless TrackMan® Optical mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience trackball comfort—without the cords.


Comfort

- Right-handed design: Delivers all-day comfort.


Control

- Optical Marble® technology: Tracks smoothly. Virtually maintenance-free.
- Forward and back buttons: Take the effort out of Web and document browsing.
- Scroll wheel and drag lock button: Navigate content more easily.
- Customizable buttons: Personalize your controls for productivity (with included MouseWare software).


Convenience

- Reliable cordless technology: Free your desktop and end cable clutter.

Short summary description Logitech Cordless TrackMan® Optical mouse RF Wireless:
This short summary of the Logitech Cordless TrackMan® Optical mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless TrackMan® Optical, Optical, RF Wireless

Long summary description Logitech Cordless TrackMan® Optical mouse RF Wireless:
This is an auto-generated long summary of Logitech Cordless TrackMan® Optical mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless TrackMan® Optical. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
3
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
MouseWare
Other features
Compatible operating systems
Windows 95, Windows 98, Windows NT, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 8.6.
Minimum system requirements
CD-ROM
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:24:53
Uk has collected 3 expert reviews for Logitech Cordless TrackMan® Optical mouse RF Wireless and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-24 02:24:51
More rat than mouse, the Logitech Cordless Optical Trackman is a big, beefy alternative to traditional mice. Built with comfort in mind, the ergonomic design feels more like a bed on which to lay the palm of your hand. It’s a feeling, along with the li...
Good Offers good control; precise trackball; excellent wireless; large, spacious design takes strain off wrists; attractive tactile surface...
Bad Size may deter some; steep learning curve; unattractive; requires additional space for mouse and rather bulky wireless receiver; pricey...
60%
applelinks.com
Updated:
2011-08-24 02:24:53
Arva checked out the only Bluetooth trackball currently available, MacMices The Ball, which I reviewed here last winter, but he isnt smitten with its centrally-positioned ball, which lends itself more to finger than thumb actuation. "The Ball," Arva...
0%