location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Marble mouse USB Type-A + PS/2 Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marble Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
904360-0403
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Marble mouse USB Type-A + PS/2 Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Warranty: 3-year warranty.
Long product name Logitech Marble mouse USB Type-A + PS/2 Optical :
The long product name of Logitech Marble mouse USB Type-A + PS/2 Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marble® Mouse - Optical
More>>>
Logitech Marble mouse USB Type-A + PS/2 Optical:
The official description of Logitech Marble mouse USB Type-A + PS/2 Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more comfort in an advanced trackball.


Comfort

- Sleek shape: Delivers all-day comfort for either hand.


Precision

- Optical Marble® technology: Tracks smoothly and precisely.


Control

- Large trackball: Improves control while reducing hand and wrist motion.
- Multiple scrolling options: Use forward and back buttons, or auto-scroll with the ball.
- Customizable buttons: Personalize your controls for productivity (with included MouseWare software).

Short summary description Logitech Marble mouse USB Type-A + PS/2 Optical:
This short summary of the Logitech Marble mouse USB Type-A + PS/2 Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Marble Mouse, Optical, USB Type-A + PS/2

Long summary description Logitech Marble mouse USB Type-A + PS/2 Optical:
This is an auto-generated long summary of Logitech Marble mouse USB Type-A + PS/2 Optical based on the first three specs of the first five spec groups.

Logitech Marble Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Buttons quantity *
3
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
MouseWare
Other features
Compatible operating systems
Windows 95, Windows 98, Windows NT, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 8.6.
Minimum system requirements
CD-ROM
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:25:02
Uk has collected 1 expert review for Logitech Marble mouse USB Type-A + PS/2 Optical but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
applematters.com
Updated:
2011-10-03 23:25:02
Many years ago when trackballs first came out, they were somewhat flaky and difficult to control. The ones in laptops were the most notorious of all. It’s unfortunate the trackball went out of vogue, because nowadays the ones you can still get are...
0%