location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trackman Wheel Usb And Ps2 Connection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
904353-0909 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:33:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 5-year guarantee
Long product name Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A :
The long product name of Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech Trackman Wheel, Usb And PS/2 Connection
More>>>
Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A:
The official description of Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thumb operated TrackMan Wheel combines the best of optical and comfort, with an innovative scroll wheel that acts as a third button. Optical means smooth control and high resistance to dirt so there's no need to clean. Customize one or all of the buttons to your needs. Works on Windows 95, 98, ME, NT, 2000, and Macintosh OS 8.6 or higher.Comfortable scrolling and performance.

- Patented optical technology delivers superior precision and smooth tracking
- Comfortable, innovative design is ideal for long hours of use
- WebWheel™ provides convenient scrolling and fast, easy Internet access
- 5-year guarantee

The thumb-operated Logitech TrackMan® Wheel trackball combines outstanding comfort for long hours of use with the superior performance of Marble® sensing technology. The sleek design offers convenient thumb control and fast, precise cursor movement. Optical Marble® technology provides unmatched reliability and precision, and eliminates the need for regular trackball cleaning. The scroll wheel provides easy scrolling and the innovative WebWheel™ feature puts browsing commands and web sites at your fingertips. Works with Windows® 95, 98, ME, NT & 2000 or Macintosh OS 8.6 or higher. Plugs into the USB or PS/2 port.

Short summary description Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A:
This short summary of the Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Trackman Wheel Usb And Ps2 Connection, USB Type-A

Long summary description Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A:
This is an auto-generated long summary of Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A based on the first three specs of the first five spec groups.

Logitech Trackman Wheel Usb And Ps2 Connection. Device interface: USB Type-A

Mouse
Device interface *
USB Type-A
System requirements
Mac operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:44
Uk has collected 3 expert reviews for Logitech Trackman Wheel Usb And Ps2 Connection mouse USB Type-A and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-03 23:24:44
Available in both cordless and wired form Logitech's trackball sits along side the Microsoft Navigator as a near definitive exemplar of the breed – providing you use your right hand of course. The thumb ball itself is perfectly sized, while the sculpted body should fit comfortably into nine out of ten hands. What separates the Logitech from other trackballs we have used is the greater degre...
90%
LordPercy.com
Updated:
2011-10-03 23:24:44
After hours of hard work on Lordpercy.com it is quite likely that our hands start to ache this is not just a slight worry but quite a serious issue, many companies are taking RSI (repetitive strain injury) very seriously and Im sure youll have seen i...
0%
atpm.com
Updated:
2011-10-03 23:24:44
There are many multi-button input devices to choose from, but when it comes to mice there isn’t much difference between one model and the next—at the end of the day, they all leave users with stiff joints and wrist pain from repetitive movemen...
80%
Brand Image Product code Product Stock Price from
Macally

Macally USB Laser mouse USB Type-A
(show image)
ILASER USB Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)