Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech TrackMan Wheel mouse USB+PS/2 Optical

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TrackMan Wheel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
904353-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6787
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 29 Apr 2019 03:16:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year warranty.
Long product name Logitech TrackMan Wheel mouse USB+PS/2 Optical :
The short editorial description of Logitech TrackMan Wheel mouse USB+PS/2 Optical

TrackMan Wheel - Optical
More>>>
Logitech TrackMan Wheel mouse USB+PS/2 Optical:
The official marketing text of Logitech TrackMan Wheel mouse USB+PS/2 Optical as supplied by the manufacturer

Navigate in comfort with a high-precision trackball that's ideal for extended use.


Comfort

- Right-handed design: Space-saving design delivers all-day comfort.


Precision

- Optical Marble® technology: Smooth, ultra-precise tracking. No maintenance required.


Control

- Four buttons: A scroll wheel and three buttons you can customize (with included MouseWare software).
- WebWheel™ software: Optimizes Web browsing.

Short summary description Logitech TrackMan Wheel mouse USB+PS/2 Optical:
This short summary of the Logitech TrackMan Wheel mouse USB+PS/2 Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech TrackMan Wheel, Optical, USB+PS/2

Long summary description Logitech TrackMan Wheel mouse USB+PS/2 Optical:
This is an auto-generated long summary of Logitech TrackMan Wheel mouse USB+PS/2 Optical based on the first three specs of the first five spec groups.

Logitech TrackMan Wheel. Movement detection technology: Optical, Device interface: USB+PS/2, Buttons quantity: 4

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB+PS/2
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
4
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
WebWheel
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, Windows 98, Windows NT, Windows 2000, Windows Me, Windows XP, Windows Vista. Mac OS 8.6.
Minimum system requirements
CD-ROM
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:44
Testseek has collected 3 expert reviews for Logitech TrackMan Wheel mouse USB+PS/2 Optical and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-03 23:24:44
Available in both cordless and wired form Logitech's trackball sits along side the Microsoft Navigator as a near definitive exemplar of the breed – providing you use your right hand of course. The thumb ball itself is perfectly sized, while the sculpted body should fit comfortably into nine out of ten hands. What separates the Logitech from other trackballs we have used is the greater degre...
90%
LordPercy.com
Updated:
2011-10-03 23:24:44
After hours of hard work on Lordpercy.com it is quite likely that our hands start to ache this is not just a slight worry but quite a serious issue, many companies are taking RSI (repetitive strain injury) very seriously and Im sure youll have seen i...
0%
atpm.com
Updated:
2011-10-03 23:24:44
There are many multi-button input devices to choose from, but when it comes to mice there isn’t much difference between one model and the next—at the end of the day, they all leave users with stiff joints and wrist pain from repetitive movemen...
80%
Show all
Customer service details