Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless TrackMan Wheel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
904346-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6137
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 16 Apr 2019 11:26:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year warranty.
Long product name Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball :
The short editorial description of Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball

Cordless TrackMan Wheel Trackball - Optical - mini-DIN (PS/2)
More>>>
Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball:
The official marketing text of Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball as supplied by the manufacturer

Roll on. Enjoy smooth, precise tracking in a cordless trackball.


Comfort

-Right-handed design: Delivers all-day comfort.


Control

-Optical technology: Tracks smoothly and precisely.
-Scroll wheel and drag lock button: Navigate content more easily.
-Customizable buttons: Personalize controls with button assignments (with included MouseWare software).


Convenience

-Reliable cordless technology: Free your desktop and end cable clutter.
-Battery indicator light: Tells you when your battery is low.

Short summary description Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball:
This short summary of the Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless TrackMan Wheel, Trackball, RF Wireless

Long summary description Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball:
This is an auto-generated long summary of Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball based on the first three specs of the first five spec groups.

Logitech Cordless TrackMan Wheel. Movement detection technology: Trackball, Device interface: RF Wireless, Buttons quantity: 3

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Trackball
Buttons quantity *
The number of buttons that there are in/on the product.
3
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
1
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, Windows 98, Windows NT, Windows 2000, Windows Me, Windows XP, Windows Vista. Mac OS 8.6
Minimum system requirements
CD-ROM
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:24:54
Testseek has collected 3 expert reviews for Logitech Cordless TrackMan Wheel mouse RF Wireless Trackball and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-24 02:24:53
More rat than mouse, the Logitech Cordless Optical Trackman is a big, beefy alternative to traditional mice. Built with comfort in mind, the ergonomic design feels more like a bed on which to lay the palm of your hand. It’s a feeling, along with the li...
Good Offers good control; precise trackball; excellent wireless; large, spacious design takes strain off wrists; attractive tactile surface...
Bad Size may deter some; steep learning curve; unattractive; requires additional space for mouse and rather bulky wireless receiver; pricey...
60%
applelinks.com
Updated:
2011-08-24 02:24:53
Arva checked out the only Bluetooth trackball currently available, MacMices The Ball, which I reviewed here last winter, but he isnt smitten with its centrally-positioned ball, which lends itself more to finger than thumb actuation. "The Ball," Arva...
0%
MacPro.se
Updated:
2014-11-14 03:00:01
Tröttnat på att flytta runt en över 30 år gammal konstruktion på skrivbordet? Vid sidan av tangentbordet så är datormusen kanske den smartaste men också den minst ergonomiska konstruktion som någonsin uppfunnits. Oavsett hur bra en mus ligger i handen, el...
0%
Show all
Customer service details
X