location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop Deluxe Optical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2222251
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three-year guarantee.
Long product name Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless :
The long product name of Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop Deluxe Optical - the coolest combination of a comfortable cordless keyboard and a cordless optical mouse.
More>>>
Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless:
The official description of Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cool design. Cordless freedom. Optical performance. Combines a comfortable Zero-Degree Tilt? cordless keyboard with the accuracy and freedom of the Cordless Optical Mouse. Instantly access the Web, your e-mail, webcam, instant messenger, files and multimedia control. Logitech's digital radio frequency technology delivers advanced security and performance. For Windows and Macintosh.

Short summary description Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless:
This short summary of the Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop Deluxe Optical, Wireless, RF Wireless

Long summary description Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop Deluxe Optical. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Device interface *
RF Wireless
Pointing device *
Logitech Cordless Optical Mouse
Connectivity technology
Wireless
Power
Battery type
4 AA
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
517 x 88 x 249 mm
Keyboard weight
1.77 kg
Other features
Compatible operating systems
Windows 98, NT 4, 2000, Me, XP Mac OS X
Brand Image Product code Product Stock Price from
Fujitsu WIRELESS SLIM BLACK keyboard Fujitsu WIRELESS SLIM BLACK keyboard
(show image)
S26381-K324-V410 WIRELESS KEYBOARD SLIM BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Trust EASY SCROLL keyboard USB + PS/2 Trust EASY SCROLL keyboard USB + PS/2
(show image)
13391 KEYBOARD EASY SCROLL 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Deluxe Access keyboard PS/2 Logitech Deluxe Access keyboard PS/2
(show image)
9217442 Deluxe Access Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Wless Opt Mouse+ Qwerty keyboard RF Wireless
(show image)
7300000000052?KIT Wless Opt Mouse+Keyboard Qwerty 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Natural MultiMedia Win32 keyboard PS/2
(show image)
K50-00101 Natural MultiMedia Keyboard Win32 0.00
(excl. VAT)
0 (incl. VAT)