Logitech logo

Logitech Z533 + Bluetooth Adapter speaker set 60 W Universal Black 2.1 channels 15 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55352
Info modified on:
30 Mar 2023, 12:55:27
Long product name Logitech Z533 + Bluetooth Adapter speaker set 60 W Universal Black 2.1 channels 15 W:

Z533, 2.1, 60w (RMS), RCA, 3.5mm + Bluetooth Adapter

Logitech Z533 + Bluetooth Adapter speaker set 60 W Universal Black 2.1 channels 15 W:

120-watts peak power

Unleash impressive room-filling sound with speakers designed to immerse you into your music, games or movies.
Z533 PC speaker has two 2.5-inch, full-range speaker drivers with phase plug, and 60-watts of RMS power.

Feel the bass

Experience rich, dynamic bass with a front-facing subwoofer and feel every beat of your music.
The two-inch port tube, with double ended flare, on the subwoofer enhances low frequency response.

Connect multiple devices

Connect up to three inputs simultaneously. Use it as a PC speaker that you can also connect to tablet, smartphone, game console, or TV via 3.5mm jacks or RCA inputs.

One 3.5mm input is located on the control pod, to connect to mobile devices. One 3.5mm and RCA input are on the back of subwoofer for PC,TVs or gaming consoles--PlayStation®3 or Xbox 360®.

RCA cable is not included with product.

All-access control pod

Controls at your fingertips for optimal PC speaker experience. Position the wired control pod within easy reach to control power, volume and bass.
In addition to controls, the pod features a 3.5mm jack making it easy to connect your smartphone, tablet or MP3 player.

Listen in privacy

Connect your headphone to the control pod and enjoy to talk, game or listen to music without bothering those around you.
A convenient headphone jack is located on the control pod.

Short summary description Logitech Z533 + Bluetooth Adapter speaker set 60 W Universal Black 2.1 channels 15 W:

Logitech Z533 + Bluetooth Adapter, 2.1 channels, 60 W, Universal, Black, 120 W, 55 - 20000 Hz

Long summary description Logitech Z533 + Bluetooth Adapter speaker set 60 W Universal Black 2.1 channels 15 W:

Logitech Z533 + Bluetooth Adapter. Audio output channels: 2.1 channels, RMS rated power: 60 W, Recommended usage: Universal. Amplifier frequency range: 55 - 20000 Hz. Satellite speakers RMS power: 15 W, Satellite speaker woofer diameter (imperial): 6.6 cm (2.6"), Satellite speaker dimensions (WxDxH): 100 x 85 x 170 mm. Subwoofer type: Active subwoofer, Subwoofer RMS power: 30 W, Subwoofer driver diameter (imperial): 13.3 cm (5.25"). Power source: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.