Logitech G logo

Logitech G G Saitek X52 Pro Flight Control System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194335
Info modified on:
01 Feb 2024, 13:36:34
Bullet Points Logitech G G Saitek X52 Pro Flight Control System:
  • - Magnetic non-contact X and Y axis sensors provide enhanced longevity and improved accuracy. A dual spring centring mechanism provides a progressive, smooth movement that further aids your control.
  • - Multifunction LCD display affords even greater control of your navigation within Flight Simulator X, thanks to direct control of the simulation’s radio panel functionality.
  • - 3D twist with rudder lock, essential for simulation control. For those who already have rudder pedals, you can lock off the axis in order to prevent accidental activation.
  • - With the 5-position grip system, maintain excellent ergonomic comfort with no need to stretch to reach buttons.
  • - 282 programmable commands over 3 modes: Have all of the commands in Elite Dangerous or Star Citizen under your fingertips with no need to switch back to your keyboard.
Warranty:
2 years
Long product name Logitech G G Saitek X52 Pro Flight Control System:

G Saitek X52 Pro Flight Control System

Short summary description Logitech G G Saitek X52 Pro Flight Control System:

Logitech G G Saitek X52 Pro Flight Control System, Flight Sim, PC, Analogue / Digital, Wired, USB 2.0, Black, Silver

Long summary description Logitech G G Saitek X52 Pro Flight Control System:

Logitech G G Saitek X52 Pro Flight Control System. Device type: Flight Sim, Gaming platforms supported: PC, Gaming control technology: Analogue / Digital. Connectivity technology: Wired, Device interface: USB 2.0. Product colour: Black, Silver. Power source: Cable. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
Recommended products
Similar products
Distributors
Disclaimer Logitech G G Saitek X52 Pro Flight Control System 945-000003:
© 2016 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.