Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LogiLink WC0020 1.3MP 1280 x 1024pixels White webcam

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LogiLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WC0020
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC0020
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4260113574447
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LogiLink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14198
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name LogiLink WC0020 1.3MP 1280 x 1024pixels White webcam :
The short editorial description of LogiLink WC0020 1.3MP 1280 x 1024pixels White webcam

Fast Ethernet IP HD-Camera with White LED
More>>>
Short summary description LogiLink WC0020 1.3MP 1280 x 1024pixels White webcam:
This short summary of the LogiLink WC0020 1.3MP 1280 x 1024pixels White webcam data-sheet is auto-generated and uses the product title and the first six key specs.
LogiLink WC0020, 1.3 MP, 1280 x 1024 pixels, H.264,MPEG4, 1/60 - 1/10000, 75°, 48 dB
Long summary description LogiLink WC0020 1.3MP 1280 x 1024pixels White webcam :

LogiLink WC0020. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Video formats supported: H.264,MPEG4. Colour of product: White, Sensor type: CMOS. Focus: F=1.5, Dimensions (WxDxH): 95 x 59 x 41 mm, Networking features: Fast Ethernet

This is an auto-generated long summary of LogiLink WC0020 1.3MP 1280 x 1024pixels White webcam based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)