Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LogiLink Maus optisch Funk 2.4 GHz RF Wireless Optical 800DPI Black mice

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LogiLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maus optisch Funk 2.4 GHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ID0031 show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LogiLink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 32711
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 13 Dec 2017 11:04:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LogiLink Maus optisch Funk 2.4 GHz RF Wireless Optical 800DPI Black mice:
This short summary of the LogiLink Maus optisch Funk 2.4 GHz RF Wireless Optical 800DPI Black mice data-sheet is auto-generated and uses the product title and the first six key specs.
LogiLink Maus optisch Funk 2.4 GHz, Optical, RF Wireless, 800 DPI, Black
Long summary description LogiLink Maus optisch Funk 2.4 GHz RF Wireless Optical 800DPI Black mice :

LogiLink Maus optisch Funk 2.4 GHz. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3. Colour of product: Black

This is an auto-generated long summary of LogiLink Maus optisch Funk 2.4 GHz RF Wireless Optical 800DPI Black mice based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%
Brand Image Product code Product Stock Price from
Targus AMW1603EU RF Wireless Optical Ambidextrous Silver mice Targus AMW1603EU RF Wireless Optical Ambidextrous Silver mice
(show image)
AMW1603EU AMW1603EU EUR 20,53
(excl. VAT)
EUR 24,84 (incl. VAT)
Targus Mobile Laptop Mouse USB Optical 800DPI Silver mice Targus Mobile Laptop Mouse USB Optical 800DPI Silver mice
(show image)
PAUM010E Mobile Laptop Mouse  — 
Targus Mini Optical Retractable Netbook Mouse USB Optical 800DPI mice Targus Mini Optical Retractable Netbook Mouse USB Optical 800DPI mice
(show image)
PAUM009E Mini Optical Retractable Netbook Mouse  — 
Targus Bluetooth optical mouse Bluetooth Optical 1600DPI mice Targus Bluetooth optical mouse Bluetooth Optical 1600DPI mice
(show image)
AMB04EU Bluetooth optical mouse  — 
Targus Optical USB Notebook Mouse, Black/Silver USB Optical 800DPI mice Targus Optical USB Notebook Mouse, Black/Silver USB Optical 800DPI mice
(show image)
AMU3102EU Optical USB Notebook Mouse, Black/Silver  — 
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)