location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LogiLink D22S61B rack cabinet Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LogiLink Check ‘LogiLink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D22S61B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D22S61B
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘LogiLink’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LogiLink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name LogiLink D22S61B rack cabinet Freestanding rack Black :
The long product name of LogiLink D22S61B rack cabinet Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" Standing Network Cabinet 22U 600x1000mm, black
More>>>
Short summary description LogiLink D22S61B rack cabinet Freestanding rack Black:
This short summary of the LogiLink D22S61B rack cabinet Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

LogiLink D22S61B, Freestanding rack, 1500 kg, 72 kg, Black

Long summary description LogiLink D22S61B rack cabinet Freestanding rack Black:
This is an auto-generated long summary of LogiLink D22S61B rack cabinet Freestanding rack Black based on the first three specs of the first five spec groups.

LogiLink D22S61B. Type: Freestanding rack, Maximum weight capacity: 1500 kg. Weight: 72 kg. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)