location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logic3 i-Station Rotate 2.0 channels 10 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logic3 Check ‘Logic3’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-Station Rotate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIP027
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logic3’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logic3: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 05:29:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logic3 i-Station Rotate 2.0 channels 10 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 10 W
  • - 200 - 20000 Hz
  • - Black
Long product name Logic3 i-Station Rotate 2.0 channels 10 W Black :
The long product name of Logic3 i-Station Rotate 2.0 channels 10 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-Station Rotate
More>>>
Short summary description Logic3 i-Station Rotate 2.0 channels 10 W Black:
This short summary of the Logic3 i-Station Rotate 2.0 channels 10 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logic3 i-Station Rotate, 2.0 channels, 10 W, 200 - 20000 Hz, Black, AA, iPhone iPod classic iPod touch iPod nano

Long summary description Logic3 i-Station Rotate 2.0 channels 10 W Black:
This is an auto-generated long summary of Logic3 i-Station Rotate 2.0 channels 10 W Black based on the first three specs of the first five spec groups.

Logic3 i-Station Rotate. Audio output channels: 2.0 channels, RMS rated power: 10 W, Frequency range: 200 - 20000 Hz. Product colour: Black. Battery type: AA. Compatible products: iPhone iPod classic iPod touch iPod nano, Dimensions (WxDxH): 315 x 55 x 120 mm, I/O ports: 3.5mm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 22:50:41
Uk has collected 14 expert reviews for Logic3 i-Station Rotate 2.0 channels 10 W Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-01 22:50:41
Product Code: WIP027K Logic 3's i-Station Rotate portable speaker system offers pretty good audio quality, but it's the features that make this device a truly desirable buy. Unlike most docking speaker systems, which sport a dock that accommodates an...
Bottom line We like the Logic 3 i-Station Rotate. Everything about it is solid - the system's design and portability, its remote and its audio quality. The rotation feature is more than a gimmick - it makes on-the-go movie watching far more pleasant, and it might...
80%
whathifi.com
Updated:
2011-08-01 22:50:41
As you can probably tell from the model name, this dock has little trick up its sleeve.If you have an iPod Touch or iPhone docked you can either have it standing upright or, you guessed it, you can rotate it through ninety degrees. The action is simple...
Good Intriguing rotation function, good bass, simple to use...
Bad High frequencies stand out a bit...
80%
computeractive.co.uk
Updated:
2011-08-01 22:50:41
The iStation Rotate comes with a range of cradle adapters to fit various generations of iPods, including Nanos and video iPods as well as the iPod Touch and iPhone.However, it's clear that it has been designed for those with video-enabled devices as it...
Bottom line A small and light iPod dock with good sound quality but there's no point to the rotation...
60%
gadgetspeak.com
Updated:
2011-08-01 22:50:41
Ive reviewed a number of iPod docking stations over the last couple of years. This one has an extra twist to take account of the latest range of video capable iPods...
Bottom line The i-Station Rotate provides excellent crisp, clear sound that is the match of any similar classed product Ive tested. For those of you, like me, that enjoy video on their iPod the rotate capability is an excellent idea. Although the resulting scr...
88%
techradar.com
Updated:
2011-08-01 22:50:41
The theory, at least, is sound. The rotate in the i-Stations name refers to the fact that while you dock your iPod or iPhone in the traditional way – vertically down, with the Dock connector at the bottom – the whole cradle mechanism can slide over...
Good Rotates, Video out (composite only), Option to power by battery…...
Bad hellip; but its AAs, not a rechargeable, Poor audio quality, Relatively expensive...
40%
expertreviews.co.uk
Updated:
2011-08-01 22:50:41
Logic3s i-Station Rotate is an iPod speaker dock. It works with any iPod that has a dock connector, while the iPhone and iPod Touch can be rotated horizontally when docked. This means you can browse your music collection using the Cover Flow album...
60%
pcauthority.com.au
Updated:
2011-11-07 21:36:52
As you can probably tell from the model name, this dock has little trick up its sleeve.If you have an iPod Touch or iPhone docked you can either have it standing upright or, you guessed it, you can rotate it through ninety degrees. The action is simple...
Bottom line Thumping bass and the nifty rotation function make this Logic 3 iPod dock rather appealing...
83%
goodgearguide.com.au
Updated:
2011-11-07 21:36:52
The Logic3 i-Station Rotate is a portable iPod dock that has a video out port and speakers. You can rotate a docked iPod or iPhone 90 degrees to get the most out of videos. Rather than have a small fixed port as found in other iPod docks, the Logic3 i-Station Rotates dock connector rotates anti-clockwise 90 degrees. A rubber stopper sits in the lower-left corner of the docking section, but thinner iPods like the Apple iPod Touch are able to move about too much. This could lead to the connector...
Good Rotatable iPod dock, good treble audio, portable...
Bad Can’t handle deep bass, occasionally lacks mid-range frequency distinction, remote control doesn’t have full menu control when iPod is rotated...
Bottom line The Logic3 i-Station Rotate is a useful iPod dock built with video playback and portability in mind. Although bass and mid-range aren’t up to scratch, it pumps out plenty of sound for such a small portable speaker system...
75%
phonesreview.co.uk
Updated:
2014-03-21 03:12:51
Three UK (3) has sent us the Logic 3 i-Station TTV Rotate speaker dock, and for those that own an Apple iPod or any iPhone model should continue reading. We love to give products our very own hands-on review and we will do just that with this iPhone speak...
0%
macworld.com
Updated:
2011-08-01 22:50:41
Were I to judge Logic 3’s i-Station Rotate portable speaker system on audio quality alone, I’d rate it merely good—it’s a nice-enough-sounding speaker for its size and price. But when you couple the Rotate’s sound quality with the features of the hardw...
Bottom line Overall, I like the i-Station Rotate. Everything about it is solid—the system’s design and portability, its remote, and its audio quality. The rotation feature is more than a gimmick—it makes on-the-go movie watching far more pleasant, and it might ev...
80%
v3.co.uk
Updated:
2011-08-01 22:50:41
The iStation Rotate comes with a range of cradle adapters to fit various generations of iPods, including Nanos and video iPods as well as the iPod Touch and iPhone.However, its clear that it has been designed for those with video-enabled devices as it...
60%
slashgear.com
Updated:
2011-08-01 22:50:41
Speaker-docks used to be a straightforward proposition: take iPod (for the majority pander to Apple’s audience), slot into cradle, enjoy louder music with no need for headphones. The arrival of video content, particularly in the orientation-flipping i...
0%
ilounge.com
Updated:
2011-08-01 22:50:41
Logic3’s i-Station Rotate (aka i-Station27, $130) is, in essence, the company’s steroid-enhanced sequel to i-Station Traveller for iPhone & iPod touch, a $60, two-driver audio system that was clearly designed for portability. When compacted to its sma...
70%