location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logic3 i-StationTTV 2.0 channels 6 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logic3 Check ‘Logic3’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-StationTTV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIP015K
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logic3’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logic3: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logic3 i-StationTTV 2.0 channels 6 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 6 W
  • - Black
More>>>
Short summary description Logic3 i-StationTTV 2.0 channels 6 W Black:
This short summary of the Logic3 i-StationTTV 2.0 channels 6 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logic3 i-StationTTV, 2.0 channels, 6 W, Black, 4 cm, AAA, 220 x 32 x 100 mm

Long summary description Logic3 i-StationTTV 2.0 channels 6 W Black:
This is an auto-generated long summary of Logic3 i-StationTTV 2.0 channels 6 W Black based on the first three specs of the first five spec groups.

Logic3 i-StationTTV. Audio output channels: 2.0 channels, RMS rated power: 6 W. Product colour: Black, Driver unit: 4 cm. Battery type: AAA. Dimensions (WxDxH): 220 x 32 x 100 mm, I/O ports: 3.5mm