location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loewe Xelos 46 116.8 cm (46") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loewe Check ‘Loewe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xelos 46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52449W80 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Loewe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loewe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Nov 2023 12:10:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Loewe Xelos 46 116.8 cm (46") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 116.8 cm (46") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 8 ms 4000:1
  • - DVB-C, DVB-S2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Ethernet LAN
  • - VESA mounting
  • - 78 W
More>>>
Short summary description Loewe Xelos 46 116.8 cm (46") Full HD Black 450 cd/m²:
This short summary of the Loewe Xelos 46 116.8 cm (46") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Loewe Xelos 46, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Loewe Xelos 46 116.8 cm (46") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Loewe Xelos 46 116.8 cm (46") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Loewe Xelos 46. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-04-23 13:50:31
Uk has collected 2 expert reviews for Loewe Xelos 46 116.8 cm (46") Full HD Black 450 cd/m² and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%