Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LOEWE Connect ID 32 32" Full HD 3D Wi-Fi LED TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LOEWE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Connect ID 32
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51462G84 show
Show alternative article codes used in the online market place
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LOEWE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7043
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 07 Sep 2017 10:50:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name LOEWE Connect ID 32 32" Full HD 3D Wi-Fi LED TV :
The short editorial description of LOEWE Connect ID 32 32" Full HD 3D Wi-Fi LED TV

81.28 cm (32 ") , 3D, Full HD, 1920 x 1080, 16:9, 400cd/m², 178°/178°, 6.000:1/6.000.000:1, 5ms, 200Hz, USB, LAN, WLAN
More>>>
Short summary description LOEWE Connect ID 32 32" Full HD 3D Wi-Fi LED TV:
This short summary of the LOEWE Connect ID 32 32" Full HD 3D Wi-Fi LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
LOEWE Connect ID 32, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, DVB-C,DVB-S2,DVB-T
Long summary description LOEWE Connect ID 32 32" Full HD 3D Wi-Fi LED TV :

LOEWE Connect ID 32. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Display brightness: 400 cd/m², Response time: 5 ms, Contrast ratio (typical): 6000:1, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-S2,DVB-T. Wi-Fi, Ethernet LAN. Weight: 12.9 kg

This is an auto-generated long summary of LOEWE Connect ID 32 32" Full HD 3D Wi-Fi LED TV based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01
Testseek has collected 1 expert review for LOEWE Connect ID 32 and the rating is 70 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
70%
Source Review comments Score
T3.com
Updated:
2013-09-01
The Loewe Connect ID 46 is the world's most customisable LED TV. Not so much manufactured as hand-crafted, it comes with a choice of coloured cabinet wraparounds and grille finishes, which can be mixed and matched, from glossy black or white to silver, or...
Good Beautiful bespoke TV, Classleading audio, The last word in highend TV...
Bad Limited Smart TV features, Average motion handling, Terse, Teutonic user interface...
80%
pcadvisor.co.uk
Updated:
2013-09-01
Loewe's Connect ID TV range is unapologetically premium. Hideously expensive by commodity gogglebox standards, yet boasting exquisite design (small wonder that the rumour mill has linked the brand with Apple's iTV ambitions), the Loewe Connect ID 32 DR+ i...
70%
trustedreviews.com
Updated:
2013-09-01
On paper the TV industry as it stands today isn't really suited to Loewe's business model. For starters, with most people feeling distinctly strapped for cash, the German brand's premium pricing policy hardly seems likely to win it countless new fans. Th...
Good Uniquely flexible and striking design, Bright pictures look punchy and crisp, Multimedia playback is good...
Bad 3D pictures suffer with crosstalk, Backlight clouding problems, Precious few video services via the online platform...
Bottom line The uniquely customisable nature of the Connect ID 55's design means it will likely find an audience with a certain breed of design-led, well-heeled purchasers. It also has its moments in performance terms. However, any hopes Loewe might have held about t...
70%
uk.hardware.info
Updated:
2013-05-22
If interior design is your thing and you want your TV to blend into your modern living room, then the Connect ID range from Loewe should be on your shortlist. Here ID stands for Individual Design. Loewe claims the series offers 2,160 variations, so chan...
Bottom line The Connect ID 40 DR+ from Loewe is aimed at fans of modern interior design and with plenty of money to spend on it. With the myriad of possibilities and customisations, the Connect ID should fit perfectly in any living room. The starting price of £1,59...
0%
Show all