location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loewe Check ‘Loewe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Connect ID 32 Dr+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51462F44 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Loewe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loewe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m² :
The long product name of Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32", 3D, Full HD, 1920 x 1080, 16:9, 400cd/m², 178°/178°, 6.000:1/6.000.000:1, 5ms, 200Hz, USB, LAN, WLAN, 500GB
More>>>
Short summary description Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m²:
This short summary of the Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Loewe Connect ID 32 Dr+, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, DVB-C, DVB-S2, DVB-T

Long summary description Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m²:
This is an auto-generated long summary of Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m² based on the first three specs of the first five spec groups.

Loewe Connect ID 32 Dr+. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Display brightness: 400 cd/m², Response time: 5 ms, Contrast ratio (typical): 6000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:39:20
Uk has collected 2 expert reviews for Loewe Connect ID 32 Dr+ 81.3 cm (32") Full HD Wi-Fi 400 cd/m² and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-07-01 03:39:20
Loewe's Connect ID TV range is unapologetically premium. Hideously expensive by commodity gogglebox standards, yet boasting exquisite design (small wonder that the rumour mill has linked the brand with Apple's iTV ambitions), the Loewe Connect ID 32 DR+ i...
70%
uk.hardware.info
Updated:
2013-05-22 06:55:04
If interior design is your thing and you want your TV to blend into your modern living room, then the Connect ID range from Loewe should be on your shortlist. Here ID stands for Individual Design. Loewe claims the series offers 2,160 variations, so chan...
Bottom line The Connect ID 40 DR+ from Loewe is aimed at fans of modern interior design and with plenty of money to spend on it. With the myriad of possibilities and customisations, the Connect ID should fit perfectly in any living room. The starting price of £1,59...
0%
tech2.com
Updated:
2014-01-03 19:39:44
Loewe is a brand associated with luxury and style. What Jaguar is to cars, Loewe is to flat panels. But owning a Loewe flat panel is not only about flamboyance, it also says that you are a discerning videophile. This is because the brand aims for perfecti...
90%
T3.com
Updated:
2013-09-01 06:37:35
The Loewe Connect ID 46 is the world's most customisable LED TV. Not so much manufactured as hand-crafted, it comes with a choice of coloured cabinet wraparounds and grille finishes, which can be mixed and matched, from glossy black or white to silver, or...
Good Beautiful bespoke TV, Class-leading audio, The last word in high-end TV...
Bad Limited Smart TV features, Average motion handling, Terse, Teutonic user interface...
80%
T3.com
Updated:
2013-09-01 06:37:05
The Loewe Connect ID 46 is the world's most customisable LED TV. Not so much manufactured as hand-crafted, it comes with a choice of coloured cabinet wraparounds and grille finishes, which can be mixed and matched, from glossy black or white to silver, or...
Good Beautiful bespoke TV, Classleading audio, The last word in highend TV...
Bad Limited Smart TV features, Average motion handling, Terse, Teutonic user interface...
80%
trustedreviews.com
Updated:
2013-09-01 06:37:56
On paper the TV industry as it stands today isn't really suited to Loewe's business model. For starters, with most people feeling distinctly strapped for cash, the German brand's premium pricing policy hardly seems likely to win it countless new fans. Th...
Good Uniquely flexible and striking design, Bright pictures look punchy and crisp, Multimedia playback is good...
Bad 3D pictures suffer with crosstalk, Backlight clouding problems, Precious few video services via the online platform...
Bottom line The uniquely customisable nature of the Connect ID 55's design means it will likely find an audience with a certain breed of design-led, well-heeled purchasers. It also has its moments in performance terms. However, any hopes Loewe might have held about t...
70%
insideci.co.uk
Updated:
2015-12-10 12:08:10
ID, incidentally, stands for Individual Design, a moniker more than justified by the wide range of finishes available. You can opt to partner the Connect ID's thin piano black bezel with white or black back panels, and then mix and match with one of six c...
Bottom line Loewe's flagship Connect ID screen is triumphantly upmarket in design and execution. It also lends itself well to custom installation, particularly if you're looking to use it in conjunction with a satellite dish feed. Image quality is generally high, a...
0%
topnewreview.com
Updated:
2018-04-08 09:13:53
After a period stuck in buy-out hell, can the German brand's first ever 4K TV persuadeJohn Archer that it hasn't lost any of its premium edge?There have been moments over the past couple of years where things have looked decidedly dodgy for German b...
0%
trustedreviews.com
Updated:
2015-12-10 12:08:19
On paper the TV industry as it stands today isn't really suited to Loewe's business model. For starters, with most people feeling distinctly strapped for cash, the German brand's premium pricing policy hardly seems likely to win it countless new fans. Th...
Good Uniquely flexible and striking design, Bright pictures look punchy and crisp, Multimedia playback is good...
Bad 3D pictures suffer with crosstalk, Backlight clouding problems, Precious few video services via the online platform...
Bottom line The uniquely customisable nature of the Connect ID 55's design means it will likely find an audience with a certain breed of design-led, well-heeled purchasers. It also has its moments in performance terms. However, any hopes Loewe might have held about t...
70%