location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loewe Art 32 81.3 cm (32") Full HD 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loewe Check ‘Loewe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Art 32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50412O45 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Loewe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loewe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Loewe Art 32 81.3 cm (32") Full HD 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 6 ms 5000:1
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Internet TV
  • - Ethernet LAN
  • - VESA mounting
  • - 60 W
Long product name Loewe Art 32 81.3 cm (32") Full HD 450 cd/m² :
The long product name of Loewe Art 32 81.3 cm (32") Full HD 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Art 32 - 32'' LED, 16:9, 1920 x 1080, 5000:1, 100Hz
More>>>
Short summary description Loewe Art 32 81.3 cm (32") Full HD 450 cd/m²:
This short summary of the Loewe Art 32 81.3 cm (32") Full HD 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Loewe Art 32, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T

Long summary description Loewe Art 32 81.3 cm (32") Full HD 450 cd/m²:
This is an auto-generated long summary of Loewe Art 32 81.3 cm (32") Full HD 450 cd/m² based on the first three specs of the first five spec groups.

Loewe Art 32. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 6 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN