Little Tikes logo

Little Tikes 4 in 1 Deluxe Edition Neon Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37955
Info modified on:
14 Jun 2024, 09:04:47
Long product name Little Tikes 4 in 1 Deluxe Edition Neon Blue:

4 in 1 Deluxe Edition Neon Blue, +9m - 36 m

Little Tikes 4 in 1 Deluxe Edition Neon Blue:

For babies and beginning riders, this attractive trike has been specifically designed to envolve and grow with your child. Complete with a padded seat cover and removable bag, your little one will travel in style. 4 stages to grow with your child: 1 Guided- 9 months+ , 2 Learning-12 months+, 3 Developing- 18 months+, 4 Independent- 30 months+. removable shade canopy and bag. Padded seat for extra comfort/ Durable, quiet ride tyres. Seat adjusts to 4 positions. Detachable push handle for parent control. 5 point seat belt harness and protective safety bar. Non- slip pedals that fold away and detach. Convenient beverage holder. Extra large storage bucket with dumping feature.

Short summary description Little Tikes 4 in 1 Deluxe Edition Neon Blue:

Little Tikes 4 in 1 Deluxe Edition Neon Blue, Boy/Girl, Front drive, Upright, Children, Solid wheels, Blue

Long summary description Little Tikes 4 in 1 Deluxe Edition Neon Blue:

Little Tikes 4 in 1 Deluxe Edition Neon Blue. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 500.4 mm, Depth: 1079.5 mm, Height: 1010.9 mm. Package width: 590.6 mm, Package depth: 225.6 mm, Package height: 393.7 mm. Products per intermodal container (20ft): 478 pc(s), Products per intermodal container (40ft): 1100 pc(s), Products per intermodal container (40ft, HC): 1124 pc(s)

Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.