location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Inside/Outside Cook 'n Grill Kitchen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inside/Outside Cook 'n Grill Kitchen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450B10060
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743589300 show
Category: Role Play Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:36
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Inside/Outside Cook 'n Grill Kitchen :
The long product name of Little Tikes Inside/Outside Cook 'n Grill Kitchen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inside/Outside Cook 'n Grill Kitchen, 3+
More>>>
Little Tikes Inside/Outside Cook 'n Grill Kitchen:
The official description of Little Tikes Inside/Outside Cook 'n Grill Kitchen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kids can cook up fun with this 2-in-1 kitchen and grill. Lots of accessories including for hours of imaginative play.
- 2-in-1 Deluxe kitchen and BBQ picnic
- 26 additional accessories including pots, pans, plates, cutlery, barbeque food, corn on the cob and a play phone
- Hob complete with cooking sounds and realistic “flames”
- Magnetic refrigerator
- Picnic table

Short summary description Little Tikes Inside/Outside Cook 'n Grill Kitchen:
This short summary of the Little Tikes Inside/Outside Cook 'n Grill Kitchen data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Inside/Outside Cook 'n Grill Kitchen, Kitchen & food, 3 yr(s), Sounding, AA + D

Long summary description Little Tikes Inside/Outside Cook 'n Grill Kitchen:
This is an auto-generated long summary of Little Tikes Inside/Outside Cook 'n Grill Kitchen based on the first three specs of the first five spec groups.

Little Tikes Inside/Outside Cook 'n Grill Kitchen. Theme: Kitchen & food, Recommended age (min): 3 yr(s), Sounding. Battery type: AA + D, Number of batteries supported: 6. Material: Plastic, Product colour: Beige, Black, Blue, Grey, White

Features
Theme *
Kitchen & food
Product type *
Playset
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Product colour
Beige, Black, Blue, Grey, White
Material
Plastic
Preassembled
No
Sounding
Yes
Certification
CE
Battery
Batteries required *
Yes
Battery type
AA + D
Number of batteries supported
6
Weight & dimensions
Width
901.4 mm
Depth *
614.2 mm
Height *
1089.7 mm
Packaging data
Package width
78.3 mm
Packaging data
Package depth
60.4 mm
Package height
104 mm
Package weight
491.9 kg
Package volume
19300 cm³
Packaging content
Number of pieces
26 pc(s)
Batteries included
No
Logistics data
Products per intermodal container (20ft)
58 pc(s)
Products per intermodal container (40ft)
132 pc(s)
Products per intermodal container (40ft, HC)
135 pc(s)
Master (outer) case width
782.6 mm
Master (outer) case length
604.3 mm
Master (outer) case height
1040.1 mm
Master (outer) case gross weight
19.3 kg
Master (outer) case volume
491900 cm³