Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lite-On PX-PH750U3 750GB Silver external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lite-On
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX-PH750U3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-PH750U3
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lite-On: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5367
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 02 Dec 2017 16:21:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lite-On PX-PH750U3 750GB Silver external hard drive :
The short editorial description of Lite-On PX-PH750U3 750GB Silver external hard drive

750GB HDD, 5400RPM, USB 3.0, 162g, Silver
More>>>
Short summary description Lite-On PX-PH750U3 750GB Silver external hard drive:
This short summary of the Lite-On PX-PH750U3 750GB Silver external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Lite-On PX-PH750U3, 750 GB, USB Type-A, 3.0 (3.1 Gen 1), 5400 RPM, 4800 Mbit/s, Silver
Long summary description Lite-On PX-PH750U3 750GB Silver external hard drive :

Lite-On PX-PH750U3. Hard drive capacity: 750 GB. USB connector type: USB Type-A, USB version: 3.0 (3.1 Gen 1). Hard drive speed: 5400 RPM. Data transfer rate: 4800 Mbit/s. Colour of product: Silver

This is an auto-generated long summary of Lite-On PX-PH750U3 750GB Silver external hard drive based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.