Lite-On logo

Lite-On HP dvd640i DVD Writer Internal IDE drive WHITE optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21968
Info modified on:
04 Apr 2019, 05:01:12
Warranty:
One Year limited warranty
Long product name Lite-On HP dvd640i DVD Writer Internal IDE drive WHITE optical disc drive:

DVD+-R RW DL IDE LIGHT SCRIBE +16X4X -8X4X DL+2.4X 8.5GB

Short summary description Lite-On HP dvd640i DVD Writer Internal IDE drive WHITE optical disc drive:

Lite-On HP dvd640i DVD Writer Internal IDE drive WHITE, White, IDE/ATA, 2 MB, 40x, 24x, 40x

Long summary description Lite-On HP dvd640i DVD Writer Internal IDE drive WHITE optical disc drive:

Lite-On HP dvd640i DVD Writer Internal IDE drive WHITE. Product colour: White. Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Logical recording format: UDF, ISO 9660, CD-DA, DVD Video, VCD, Write methods: Track, Disc, (CD-RW, CD-R); Random Access Write (DVD+RW), Sequential Write (DVD+R/+RW/+R DL),..., Minimum RAM: 128 MB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.