Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lite-On DH-52R2P optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lite-On
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH-52R2P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DH-52R2P-08
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lite-On: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3330
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lite-On DH-52R2P optical disc drive Internal Black :
The short editorial description of Lite-On DH-52R2P optical disc drive Internal Black

DH-52R2P - 52 x, 32 x
More>>>
Short summary description Lite-On DH-52R2P optical disc drive Internal Black:
This short summary of the Lite-On DH-52R2P optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lite-On DH-52R2P, Black, Tray, EIDE/ATA, 70000 h, 52x, 32x

Long summary description Lite-On DH-52R2P optical disc drive Internal Black:
This is an auto-generated long summary of Lite-On DH-52R2P optical disc drive Internal Black based on the first three specs of the first five spec groups.

Lite-On DH-52R2P. Product colour: Black, Disc loading type: Tray. Interface: EIDE/ATA, Mean time between failures (MTBF): 70000 h. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. CD-ROM drive average random access time: 120 ms

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:10:40
Testseek has collected 1 expert review for Lite-On DH-52R2P optical disc drive Internal Black but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2017-03-01 10:10:40
The Lite-On DH-52R2P is one of the few CD burners still being manufactured. Unless you have an older computer, experts advise getting a DVD burner instead because it writes both CDs and DVDs. This Lite-On model reads and writes only CDs. Owners say it'...
Good Reads and writes CDs, Easy to install, Includes Nero discburning software...
Bad Can't read or write DVDs, Noisy drive motor...
0%
Customer service details