location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips Ceiling light 3692532LI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips Check ‘Lirio by Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling light 3692532LI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3692532LI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412253996415
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Lirio by Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lirio by Philips 3692532LI user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lirio by Philips Ceiling light 3692532LI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carino
Warranty: 2 years
Long product name Lirio by Philips Ceiling light 3692532LI :
The long product name of Lirio by Philips Ceiling light 3692532LI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 105W, E27, EcoClassic incl, class I, IP20, glass/metal
More>>>
Lirio by Philips Ceiling light 3692532LI:
The official description of Lirio by Philips Ceiling light 3692532LI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dark red or white perspex globes with contrasting chrome say 60s chic brought radically up-to-date. Carino Royale.

Short summary description Lirio by Philips Ceiling light 3692532LI:
This short summary of the Lirio by Philips Ceiling light 3692532LI data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips Ceiling light 3692532LI, 1 bulb(s), Halogen, E27, Red

Long summary description Lirio by Philips Ceiling light 3692532LI:
This is an auto-generated long summary of Lirio by Philips Ceiling light 3692532LI based on the first three specs of the first five spec groups.

Lirio by Philips Ceiling light 3692532LI. Product colour: Red, Suitable location: Bathroom, Dining room, Entrance, Kitchen, Living room, Office, Storage room, Toilet, Shape: Round. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: Halogen. AC input voltage: 230 V. Width: 300 mm, Height: 282 mm, Length: 300 mm. Included bulb energy efficiency class (old): D

Philips bulb(s) included

This lamp comes with Philips light bulbs, offering you the best light quality and effect to match your lamp.

Compatible with wall dimmer
Compatible with wall dimmer

This light is compatible with an installed wall dimmer (not included in the box).

Design
Product colour *
Red
Suitable for indoor use
Yes
Suitable location *
Bathroom, Dining room, Entrance, Kitchen, Living room, Office, Storage room, Toilet
Shape *
Round
Mounting type *
Surfaced
Housing material
Glass, Metal
Protection class
I
Lighting style
Modern
Lamps
Fitting/cap type *
E27
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb type
Halogen
Bulb power
105 W
Lamps
Replacement bulb power (max)
105 W
Ergonomics
Orientable
No
Dimmer
Yes
Power
AC input voltage
230 V
Weight & dimensions
Width
300 mm
Height
282 mm
Height adjustment
No
Length
300 mm
Other features
Included bulb energy efficiency class (old)
D