Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips Table lamp 3692432LI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Table lamp 3692432LI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3692432LI show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5412253997047
Category
Small lamp designed to stand on a table.
Table Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18779
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 09 Feb 2019 21:17:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Lirio by Philips Table lamp 3692432LI :
The short editorial description of Lirio by Philips Table lamp 3692432LI

1x 105W, E27, EcoClassic incl, class II, IP20, glass/metal
More>>>
Lirio by Philips Table lamp 3692432LI:
The official marketing text of Lirio by Philips Table lamp 3692432LI as supplied by the manufacturer

Dark red or white perspex globes with contrasting chrome say 60s chic brought radically up-to-date. Carino Royale.

Short summary description Lirio by Philips Table lamp 3692432LI:
This short summary of the Lirio by Philips Table lamp 3692432LI data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips Table lamp 3692432LI, Red, Glass,Metal, Bedroom,Dining room,Entrance,Living room,Office, Modern, IP20, II

Long summary description Lirio by Philips Table lamp 3692432LI:
This is an auto-generated long summary of Lirio by Philips Table lamp 3692432LI based on the first three specs of the first five spec groups.

Lirio by Philips Table lamp 3692432LI. Product colour: Red, Material: Glass,Metal, Suitable for rooms: Bedroom,Dining room,Entrance,Living room,Office. Fitting/cap type: E27, Included bulb power: 105 W, Replacement bulb power (max): 150 W. Height: 309 mm, Width: 300 mm

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Red
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Glass,Metal
Suitable for rooms *
Rooms in which the product can be used.
Bedroom,Dining room,Entrance,Living room,Office
Lighting style
Modern
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IP20
Protection class
II
Lamps
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
E27
Included bulb power
The power of the bulbs which are included in the package.
105 W
Replacement bulb power (max)
150 W
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
309 mm
Height adjustment
The part of the device that can be adjusted to change the height.
No
Width
The measurement or extent of something from side to side.
300 mm
Packaging content
Bulb(s) included
The bulb/bulbs included in package.
Yes
Customer service details