location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips Table lamp 3692431LI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips Check ‘Lirio by Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Table lamp 3692431LI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3692431LI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412253998549
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Lirio by Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Lirio by Philips Table lamp 3692431LI :
The long product name of Lirio by Philips Table lamp 3692431LI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 105W, E27, EcoClassic incl, class II, IP20, glass/metal
More>>>
Lirio by Philips Table lamp 3692431LI:
The official description of Lirio by Philips Table lamp 3692431LI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dark red or white perspex globes with contrasting chrome say 60s chic brought radically up-to-date. Carino Royale.

Short summary description Lirio by Philips Table lamp 3692431LI:
This short summary of the Lirio by Philips Table lamp 3692431LI data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips Table lamp 3692431LI, White, Glass, Metal, Bedroom, Dining room, Entrance, Living room, Office, Modern, IP20, II

Long summary description Lirio by Philips Table lamp 3692431LI:
This is an auto-generated long summary of Lirio by Philips Table lamp 3692431LI based on the first three specs of the first five spec groups.

Lirio by Philips Table lamp 3692431LI. Product colour: White, Material: Glass, Metal, Suitable location: Bedroom, Dining room, Entrance, Living room, Office. Fitting/cap type: E27, Bulb power: 105 W, Replacement bulb power (max): 150 W. Height: 309 mm, Width: 300 mm

Design
Product colour *
White
Material *
Glass, Metal
Suitable location *
Bedroom, Dining room, Entrance, Living room, Office
Lighting style
Modern
International Protection (IP) code
IP20
Protection class
II
Lamps
Fitting/cap type *
E27
Bulb(s) included *
Yes
Bulb power
105 W
Replacement bulb power (max)
150 W
Ergonomics
Height adjustment
No
Weight & dimensions
Height
309 mm
Width
300 mm