location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips Wall light 3692231LI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips Check ‘Lirio by Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall light 3692231LI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3692231LI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412253998556
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Lirio by Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lirio by Philips 3692231LI user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lirio by Philips Wall light 3692231LI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bathroom, Bedroom, Entrance, Kitchen, Office, Storage room Surfaced
  • - 1 bulb(s) G9 Halogen 42 W
  • - Dimmer
  • - Housing material: Glass, Metal
  • - White
Warranty: 2 years
Long product name Lirio by Philips Wall light 3692231LI :
The long product name of Lirio by Philips Wall light 3692231LI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 42W, G9, EcoHalo incl, class I, IP20, glass/metal
More>>>
Lirio by Philips Wall light 3692231LI:
The official description of Lirio by Philips Wall light 3692231LI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dark red or white perspex globes with contrasting chrome say 60s chic brought radically up-to-date. Carino Royale.

Short summary description Lirio by Philips Wall light 3692231LI:
This short summary of the Lirio by Philips Wall light 3692231LI data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips Wall light 3692231LI, Surfaced, 1 bulb(s), G9, White

Long summary description Lirio by Philips Wall light 3692231LI:
This is an auto-generated long summary of Lirio by Philips Wall light 3692231LI based on the first three specs of the first five spec groups.

Lirio by Philips Wall light 3692231LI. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: G9. Protection class: I, Suitable for indoor use, Product colour: White

Design
Product colour *
White
Suitable for indoor use
Yes
Suitable location *
Bathroom, Bedroom, Entrance, Kitchen, Office, Storage room
Housing material
Glass, Metal
Mounting type *
Surfaced
Protection class
I
Lamps
Number of bulbs *
1 bulb(s)
Fitting/cap type *
G9
Bulb(s) included *
Yes
Bulb type
Halogen
Bulb power
42 W
Lamps
Replacement bulb power (max)
60 W
Ergonomics
Dimmer
Yes
Orientable
Yes
Power
AC input voltage
230 V
Weight & dimensions
Width
150 mm
Height
123 mm
Length
135 mm
Packaging content
Switch
Yes