location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips Suspension light 3692031LI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips Check ‘Lirio by Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Suspension light 3692031LI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3692031LI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412253998532
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Lirio by Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:22:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lirio by Philips 3692031LI user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lirio by Philips Suspension light 3692031LI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Halogen 1 bulb(s) E27 105 W
  • - Suitable for indoor use Suitable location: Dining room, Entrance, Kitchen, Living room, Office
  • - Dimmer
  • - White
Long product name Lirio by Philips Suspension light 3692031LI :
The long product name of Lirio by Philips Suspension light 3692031LI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 105W, E27, EcoClassic incl, class I, IP20, glass/metal
More>>>
Lirio by Philips Suspension light 3692031LI:
The official description of Lirio by Philips Suspension light 3692031LI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dark red or white perspex globes with contrasting chrome say 60s chic brought radically up-to-date. Carino Royale.

Short summary description Lirio by Philips Suspension light 3692031LI:
This short summary of the Lirio by Philips Suspension light 3692031LI data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips Suspension light 3692031LI, 1 bulb(s), Halogen, E27, White

Long summary description Lirio by Philips Suspension light 3692031LI:
This is an auto-generated long summary of Lirio by Philips Suspension light 3692031LI based on the first three specs of the first five spec groups.

Lirio by Philips Suspension light 3692031LI. Product colour: White, Suitable location: Dining room, Entrance, Kitchen, Living room, Office, Mounting type: Surfaced. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Input voltage: 230 V, AC input voltage: 230 V. Width: 400 mm, Height: 2350 mm, Length: 400 mm. Included bulb energy efficiency class (old): D

Design
Suitable for indoor use
Yes
Suitable location *
Dining room, Entrance, Kitchen, Living room, Office
Mounting type *
Surfaced
Housing material
Glass, Metal
Product colour *
White
Protection class
I
Lamps
Fitting/cap type *
E27
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb type
Halogen
Bulb power
105 W
Replacement bulb power (max)
150 W
Ergonomics
Orientable
No
Dimmer
Yes
Height adjustment
Yes
Power
Input voltage
230 V
AC input voltage
230 V
Weight & dimensions
Width
400 mm
Height
2350 mm
Length
400 mm
Other features
Included bulb energy efficiency class (old)
D