location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips KWADRO ceiling lighting 2G7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips Check ‘Lirio by Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KWADRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32505/70/LI
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Lirio by Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:45:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lirio by Philips KWADRO ceiling lighting 2G7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 bulb(s) 2G7 11 W
  • - Suitable for indoor use Suitable location: Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet
  • - Dimmer
  • - Wood
Long product name Lirio by Philips KWADRO ceiling lighting 2G7 :
The long product name of Lirio by Philips KWADRO ceiling lighting 2G7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 2G7, 11W, 230V, Glass, Metal, Wood, Dark Oak
More>>>
Lirio by Philips KWADRO ceiling lighting 2G7:
The official description of Lirio by Philips KWADRO ceiling lighting 2G7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Die-cast, chunky aluminium clips retain a thick glass panel against a square or oblong base in Wenge or aluminium finish. Kwadro. Simply brilliant.

Short summary description Lirio by Philips KWADRO ceiling lighting 2G7:
This short summary of the Lirio by Philips KWADRO ceiling lighting 2G7 data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips KWADRO, 2 bulb(s), 2G7, Wood

Long summary description Lirio by Philips KWADRO ceiling lighting 2G7:
This is an auto-generated long summary of Lirio by Philips KWADRO ceiling lighting 2G7 based on the first three specs of the first five spec groups.

Lirio by Philips KWADRO. Product colour: Wood, Suitable location: Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet, Mounting type: Surfaced. Fitting/cap type: 2G7, Number of bulbs: 2 bulb(s), Bulb power: 11 W. Input voltage: 230 V, AC input voltage: 230 V. Width: 350 mm, Height: 71 mm, Length: 350 mm

Design
Suitable for indoor use
Yes
Suitable location *
Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet
Mounting type *
Surfaced
Housing material
Glass, Metal, Wood
Product colour *
Wood
Protection class
I
Lamps
Fitting/cap type *
2G7
Number of bulbs *
2 bulb(s)
Bulb(s) included *
Yes
Bulb power
11 W
Lamps
Replacement bulb power (max)
11 W
Ergonomics
Orientable
No
Dimmer
Yes
Height adjustment
No
Power
Input voltage
230 V
AC input voltage
230 V
Weight & dimensions
Width
350 mm
Height
71 mm
Length
350 mm