Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KWADRO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32504/70/LI
Category
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4983
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 03 Jun 2018 17:12:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W :
The short editorial description of Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W

2 x 2G7, 9W, 230V, Class I, Glass, Metal, Wood, Dark Oak
More>>>
Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W:
The official marketing text of Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W as supplied by the manufacturer

Die-cast, chunky aluminium clips retain a thick glass panel against a square or oblong base in Wenge or aluminium finish. Kwadro. Simply brilliant.

Short summary description Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W:
This short summary of the Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips KWADRO, Bathroom,Bedroom,Dining room,Entrance,Kitchen,Living room,Office,Toilet, Wood, Surfaced, Glass,Metal,Wood, I, 2 bulb(s)

Long summary description Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W:
This is an auto-generated long summary of Lirio by Philips KWADRO ceiling lighting Wood 2G7 9 W based on the first three specs of the first five spec groups.

Lirio by Philips KWADRO. Suitable for rooms: Bathroom,Bedroom,Dining room,Entrance,Kitchen,Living room,Office,Toilet, Product colour: Wood, Mounting type: Surfaced. Number of bulbs: 2 bulb(s), Fitting/cap type: 2G7, Included bulb power: 9 W. AC input voltage: 230 V. Width: 250 mm, Height: 71 mm, Length: 25 cm

Design
Suitable for rooms *
Rooms in which the product can be used.
Bathroom,Bedroom,Dining room,Entrance,Kitchen,Living room,Office,Toilet
Suitable for indoor use *
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Wood
Mounting type *
Type of mounting e.g. wall mounting.
Surfaced
Material
The material from which a thing is or can be made e.g. wood, plastic.
Glass,Metal,Wood
Protection class
I
Lamps
Number of bulbs *
The quantity of lightbulbs in the device.
2 bulb(s)
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
2G7
Included bulb power
The power of the bulbs which are included in the package.
9 W
Replacement bulb power (max)
9 W
Ergonomics
Dimmer
Device for varying the brightness of an electric light.
Yes
Orientable
No
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
230 V
Weight & dimensions
Width
The measurement or extent of something from side to side.
250 mm
Height
The measurement of the product from head to foot or from base to top.
71 mm
Height adjustment
The part of the device that can be adjusted to change the height.
No
Length
The measurement or extent of something from end to end.
25 cm
Packaging content
Bulb(s) included
The bulb/bulbs included in package.
Yes
Customer service details