Bullet Points Lirio by Philips KWADRO ceiling lighting 2G7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 bulb(s) 2G7 9 W
- - Suitable for indoor use Suitable location: Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet
- - Dimmer
- - Chrome
Long product name Lirio by Philips KWADRO ceiling lighting 2G7
:
The long product name of Lirio by Philips KWADRO ceiling lighting 2G7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 x 2G7, 9W, 230V, Class I, Glass, Metal, Matt Chrome
More>>>
Lirio by Philips KWADRO ceiling lighting 2G7:
The official description of Lirio by Philips KWADRO ceiling lighting 2G7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Die-cast, chunky aluminium clips retain a thick glass panel against a square or oblong base in Wenge or aluminium finish. Kwadro. Simply brilliant.
Short summary description Lirio by Philips KWADRO ceiling lighting 2G7:
This short summary of the Lirio by Philips KWADRO ceiling lighting 2G7 data-sheet is auto-generated and uses the product title and the first six key specs.
Lirio by Philips KWADRO, 4 bulb(s), 2G7, Chrome
Long summary description Lirio by Philips KWADRO ceiling lighting 2G7:
This is an auto-generated long summary of Lirio by Philips KWADRO ceiling lighting 2G7 based on the first three specs of the first five spec groups.
Lirio by Philips KWADRO. Product colour: Chrome, Suitable location: Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet, Mounting type: Surfaced. Fitting/cap type: 2G7, Number of bulbs: 4 bulb(s), Bulb power: 9 W. Input voltage: 230 V, AC input voltage: 230 V. Width: 450 mm, Height: 71 mm, Length: 450 mm