location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lirio by Philips VETRO ceiling lighting R7s Halogen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lirio by Philips Check ‘Lirio by Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VETRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32500/31/LI
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Lirio by Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lirio by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lirio by Philips VETRO ceiling lighting R7s Halogen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Halogen 1 bulb(s) R7s 105 W
  • - Suitable for indoor use Suitable location: Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet
  • - IP20
  • - Dimmer
  • - White
Long product name Lirio by Philips VETRO ceiling lighting R7s Halogen :
The long product name of Lirio by Philips VETRO ceiling lighting R7s Halogen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x R7S, 105W, 230V, Class I, Glass, Metal
More>>>
Lirio by Philips VETRO ceiling lighting R7s Halogen:
The official description of Lirio by Philips VETRO ceiling lighting R7s Halogen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The clever juxtaposition of different layers of high quality glass means Vetro ceiling and wall lights take on a life and a light of their own. Giving a very special effect when illuminated, they are big, bold and bright.

Short summary description Lirio by Philips VETRO ceiling lighting R7s Halogen:
This short summary of the Lirio by Philips VETRO ceiling lighting R7s Halogen data-sheet is auto-generated and uses the product title and the first six key specs.

Lirio by Philips VETRO, 1 bulb(s), Halogen, R7s, IP20, White

Long summary description Lirio by Philips VETRO ceiling lighting R7s Halogen:
This is an auto-generated long summary of Lirio by Philips VETRO ceiling lighting R7s Halogen based on the first three specs of the first five spec groups.

Lirio by Philips VETRO. Product colour: White, Suitable location: Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet, Shape: Round. Fitting/cap type: R7s, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Height: 83 mm, Diameter: 38 cm. Bulb voltage: 230 V

Design
Suitable for indoor use
Yes
Suitable location *
Bathroom, Bedroom, Dining room, Entrance, Kitchen, Living room, Office, Toilet
Shape *
Round
Mounting type *
Surfaced
Housing material
Glass, Metal
Product colour *
White
International Protection (IP) code
IP20
Protection class
I
Lighting style
Modern
Lamps
Fitting/cap type *
R7s
Number of bulbs *
1 bulb(s)
Lamps
Bulb(s) included *
Yes
Bulb type
Halogen
Bulb power
105 W
Replacement bulb power (max)
105 W
Ergonomics
Orientable
No
Dimmer
Yes
Height adjustment
No
Weight & dimensions
Height
83 mm
Diameter
38 cm
Other features
Bulb voltage
230 V