location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WVC54GCA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WVC54GCA-UK
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black :
The long product name of Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Internet Home Monitoring Camera
More>>>
Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black:
The official description of Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Sends high-quality live audio and video to your network wirelessly – viewable from most web browsers, anywhere in the world.
- Built-in video stream encoder and stand-alone web server – no PC necessary.
- Security Mode automatically sends email alerts with video clips upon motion detection.
- Supports MPEG-4 and MJPEG video at up to 640x480, and up to four simultaneous remote users.

Short summary description Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black:
This short summary of the Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WVC54GCA, 0.3 MP, 640 x 480 pixels, 30 fps, Black, CMOS, 5 - 90%

Long summary description Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black:
This is an auto-generated long summary of Linksys WVC54GCA webcam 0.3 MP 640 x 480 pixels Black based on the first three specs of the first five spec groups.

Linksys WVC54GCA. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Product colour: Black, Sensor type: CMOS. Minimum system requirements: Internet Explorer 5.5 or higher for Web Viewing and Web-based Configuration Cable/DSL connection..., Minimum RAM: 64 MB. Minimum processor: 550MHz, Minimum storage drive space: 500 MB, Power requirements: 5 V DC

Performance
Megapixel (approx.) *
0.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Product colour *
Black
Sensor type
CMOS
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
-10 - 70 °C
Operating temperature (T-T)
0 - 40 °C
System requirements
Minimum system requirements
Internet Explorer 5.5 or higher for Web Viewing and Web-based Configuration Cable/DSL connection for Internet viewing Active-X 8.0 or higher Windows Media Player 7 or higher Wired or Wireless Network Adapter with TCP/IP Protocol Installed
Minimum RAM
64 MB
Optical drive required
Yes
Other features
I/O ports
1 x RJ-45 10/100Base-TX 1 x 2.5mm Microphone 1 x DC Power Input
Minimum processor
550MHz
Minimum storage drive space
500 MB
Mac compatibility
No
Power requirements
5 V DC
Compatible operating systems
Microsoft Windows 2000, XP, Vista
Supported network protocols
TCP/IP, HTTP, DHCP, NTP, SMTP, UPnP
Country Distributor
United Kingdom 1 distributor(s)