Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WUSB54G Network Adapter 54 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WUSB54G Network Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUSB54G
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6509
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WUSB54G Network Adapter 54 Mbit/s :
The short editorial description of Linksys WUSB54G Network Adapter 54 Mbit/s

Wireless-G USB Network Adapter
More>>>
Linksys WUSB54G Network Adapter 54 Mbit/s:
The official marketing text of Linksys WUSB54G Network Adapter 54 Mbit/s as supplied by the manufacturer

Connect your USB-equipped desktop or notebook computer to a wireless network at incredible speeds with the Linksys Wireless-G USB Network Adapter. By incorporating two new, blazing fast technologies -- USB 2.0 and Wireless-G (802.11g) -- the Adapter delivers data rates up to 54Mbps (5 times as fast as 802.11b), without the trouble of opening up the case of your desktop computer.
To install, simply plug the Adapter into any available USB port. (It's compatible with both USB 1.1 and 2.0 ports, but 2.0 will yield the fastest speeds.) It gets its power through the USB connection, so no power cord is necessary. The included Setup Wizard walks you through configuring the Adapter to your wireless network settings, step by step. The Wireless-G USB Network Adapter is also compatible with the Wireless-B (802.11b) network standard, with data rates up to 11Mbps. And your wireless communications can be protected by industrial-strength Wi-Fi Protected Access (WPA) encryption, so your data stays safe.

The Wireless-G USB Network Adapter's high-gain antenna lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and hard disk storage space with other computers on the network.

So don't hassle with running cables through your house -- get connected the easy way with the Wireless-G USB Network Adapter.

Short summary description Linksys WUSB54G Network Adapter 54 Mbit/s:
This short summary of the Linksys WUSB54G Network Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WUSB54G Network Adapter, Wireless, USB, 54 Mbit/s, Blue

Long summary description Linksys WUSB54G Network Adapter 54 Mbit/s:
This is an auto-generated long summary of Linksys WUSB54G Network Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys WUSB54G Network Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s. Product colour: Blue

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
USB
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
WLAN data transfer rates supported
54 Mbit/s
Design
Product colour
The colour e.g. red, blue, green, black, white.
Blue
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 g
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b, 802.11g, USB 1.1, USB 2.0
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
91 x 23 x 71 mm
Wireless standard
IEEE 802.11b, 802.11g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:14:19
Testseek has collected 1 expert review for Linksys WUSB54G Network Adapter 54 Mbit/s but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Computerpoweruser.com
Updated:
2011-10-03 23:14:19
Linksys WUSB54G $59 Linksys (800) 546-5797 (949) 261-1288 www.linksys.com Netgear WG111 $52.99 Netgear (888) 638-4327 (408) 907-8000 www.netgear.com I think you can throw out all the mumbo jumbo about radio frequency and spread spectrum. Wireless net...
0%
Customer service details