Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-N USB Network Adapter 300 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-N USB Network Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUSB300N
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9136
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-N USB Network Adapter 300 Mbit/s :
The short editorial description of Linksys Wireless-N USB Network Adapter 300 Mbit/s

Wireless-N USB Network Adapter
More>>>
Linksys Wireless-N USB Network Adapter 300 Mbit/s:
The official marketing text of Linksys Wireless-N USB Network Adapter 300 Mbit/s as supplied by the manufacturer

- High-speed Wireless-N (draft 802.11n) networking for your desktop or notebook computer.
- MIMO technology uses multiple radios to create a robust signal that travels up to 4 times farther and reduces dead spots.
- Up to 12 times faster than Wireless-G, but can also connect to Wireless-G and -B networks.
- Wireless transmissions protected by up to 256-bit encryption.

The Wireless-N USB Network Adapter is the simple way to add wireless connectivity to your notebook or desktop computer. Just connect it to your PC's USB port and enjoy incredible high-speed wireless network access, at unheard-of distances distances.

The Wireless-N USB Network Adapter uses the very latest wireless networking technology, Wireless-N (draft 802.11n). By overlaying the signals of multiple radios, Wireless-N's "Multiple In, Multiple Out" (MIMO) technology multiplies the effective data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections up to 4 times farther than standard Wireless-G.

With Wireless-N, the farther away you are, the more speed advantage you get. It works great with standard Wireless-G and -B equipment, but when both ends of the wireless link are Wireless-N, the throughput can be increased even more by using twice as much radio band, yielding speeds up to 12 times as fast as standard Wireless-G.

Once you're connected, you can keep in touch with your e-mail, access the Internet, and share files and other resources such as printers and network storage with other computers on the network, wherever you wander. At home, you can surf the web or use instant messaging to chat with friends while sitting out on the patio. You'll also be able to connect with any of the growing number of public hotspots springing up in coffee shops, airport lounges, hotels and convention centers. Your wireless connection is protected by industrial-strength 256-bit encryption. The included Setup Wizard will walk you through configuring the adapter to your network's settings, step by step.

The incredible speed of Wireless-N makes it ideal for media-centric applications like streaming video, gaming, and Voice over IP telephony, and gives you plenty of headroom to run multiple media-intense data streams through the network at the same time, with no degradation in performance. Get connected to Wireless-N, Wireless-G, and Wireless-B networks with the Wireless-N USB Network Adapter from Linksys.

Short summary description Linksys Wireless-N USB Network Adapter 300 Mbit/s:
This short summary of the Linksys Wireless-N USB Network Adapter 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-N USB Network Adapter, Wireless, USB, 300 Mbit/s

Long summary description Linksys Wireless-N USB Network Adapter 300 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-N USB Network Adapter 300 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-N USB Network Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s. USB powered

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
USB
USB ports quantity
1
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Design
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certification
FCC, Wi-Fi (802.11b/g)
Power
USB powered
The device can be powered via a USB connection.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 80 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, XP
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
57 x 10 x 101 mm
Security features
256-bit WEP, WPA & WPA2
Link/Act LED
Yes
Wireless standard
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
I/O ports
An interface on a device to which you can connect another device.
USB
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:17:43
Testseek has collected 3 expert reviews for Linksys Wireless-N USB Network Adapter 300 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-10-03 23:17:43
802.11n USB wi-fi network adapter: The long gestation of the Wireless-N standard, otherwise known as IEEE 802.11n, is coming to an end and therell be a lot of new hardware supporting the new, faster, wireless transmission standard. Linksys is well in...
0%
hwt.dk
Updated:
2011-10-03 23:17:43
For kort tid siden fik vi testet Linksys draft-802.11n udstyr. Her var der tale om routeren WRT300N i version 2 (eller version EU om man vil, da version 1.0 og 1.1 udelukkende sælges på det Nordamerikanske marked). Netkortet, som vi benyttede...
Bottom line Innovation og teknologi 4-point: Linksys får igen plusser for at forsøge sig med udkastet til 802.11n og deres USB-netkort er bestemt en positiv oplevelse.Bundle og tilbehør 4-point: Forholdsvis standard, men USB-holderen trækker op og gør produkt...
0%
pcflip.com
Updated:
2011-10-03 23:17:42
First we should get to know Linksys!"Linksys, a division of Cisco Systems, Inc., is the recognized global leader in VoIP, Wireless and Ethernet networking for home, SOHO (Small Office, Home Office) and small business users. Based in Irvine, California...
Good USB 2.0 HiSpeed, WirelessN, 802.11g/b support, Up to 256bit WEP, WPA and WPA2, Stylish, Included dongle USB extension cable...
Bad Might be expensive for some, No utility in Vista, A little large...
Bottom line In conclusion, this is a very good USB Wireless Adapter that supports the latest 802.11n which has higher transfer rates and longer range. It is Vista Certified, which is great as many people use Vista and won't run into any driver problems. The adapt...
80%
Show all
Customer service details