location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRV54G wireless router Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRV54G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRV54G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WRV54G wireless router Black, Silver :
The long product name of Linksys WRV54G wireless router Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G VPN Broadband Router
More>>>
Linksys WRV54G wireless router Black, Silver:
The official description of Linksys WRV54G wireless router Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless-G VPN Broadband Router is the advanced, complete networking solution for your small business, incorporating four essential networking functions in one high-powered box. First, there's the Wireless Access Point, which lets you connect Wireless-G (802.11g) or Wireless-B (802.11b) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need.
Third, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection. And finally, the Virtual Private Network (VPN) function creates encrypted "tunnels" through the Internet so up to 50 remote or traveling users can securely connect to your office network from off-site, or users in your branch office can connect to a corporate network.

To protect your data and privacy, the Wireless-G VPN Broadband Router can encrypt all wireless transmissions with 128-bit WEP encryption, and also supports the industrial-strength wireless security of 802.1x authentication and authorization. The Router can serve as a DHCP Server, and has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks. It can be configured to filter internal users' access to the Internet, and has MAC or IP address filtering so you can specify exactly who has access to your network. Configuration is a snap with the web browser-based configuration utility.

The Wireless-G VPN Router's power and security features also make it ideal for use in a wireless hotspot. Subscriber registration, authorization and authentication functions are built in, to make setting up your hotspot as easy as possible.

Equally at home at the center of your small office, or running your wireless hotspot, the Linksys Wireless-G VPN Broadband Router gives you the flexibility, speed, and security you need!

Verified Linksys products have been tested with Intel® Centrino™ Mobile Technology for compatibility and interoperability, further enhancing your wireless experience.

Short summary description Linksys WRV54G wireless router Black, Silver:
This short summary of the Linksys WRV54G wireless router Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRV54G, ADSL, Black, Silver

Long summary description Linksys WRV54G wireless router Black, Silver:
This is an auto-generated long summary of Linksys WRV54G wireless router Black, Silver based on the first three specs of the first five spec groups.

Linksys WRV54G. Networking standards: IEEE 802.11b. Security algorithms: WEP. Product colour: Black, Silver, LED indicators: Power. Certification: FCC, IC-03. Weight: 570 g

Network
Networking standards
IEEE 802.11b
Full duplex
Yes
Supports ISDN connection
No
DSL features
ADSL
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WEP
Filtering
Yes
MAC address filtering
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black, Silver
LED indicators
Power
Features
Certification
FCC, IC-03
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
570 g
Other features
Dimensions (WxDxH)
186 x 175 x 48 mm
Maximum data transfer rate
0.1 Gbit/s
Input current
2.5 A
Input voltage
5 V
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:39
Uk has collected 2 expert reviews for Linksys WRV54G wireless router Black, Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%