location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54GX wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54GX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GX-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WRT54GX wireless router :
The long product name of Linksys WRT54GX wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Broadband Router with SRX
More>>>
Linksys WRT54GX wireless router:
The official description of Linksys WRT54GX wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless-G Broadband Router with SRX is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G, Wireless-B, and other performance-enhanced SRX devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

The Wireless-G Broadband Router with SRX combines smart antenna technology with standards-based Wireless-G (802.11g) networking. By overlaying the signals of two Wireless-G compatible radios, the "Multiple In, Multiple Out" (MIMO) technology effectively doubles the data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections up to 3 times farther than standard Wireless-G. And the farther away you are, the more advantage you get -- the higher data rate and reflection-friendly technology can yield up to 8 times more throughput than Wireless-G in some situations. The router avoids interference by dynamically switching to the clearest channel available. Even your standard Wireless-G and -B equipment will work better when communicating with SRX-enabled devices.

To help protect your data and privacy, the Router can encode all wireless transmissions with industrial-strength WPA encryption. It can serve as your network's DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G Broadband Router with SRX at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with flexibility, speed, and security!

Features
- Internet-sharing Router, 4-port Switch, with a built in speed and range enhanced Wireless-G (802.11g) Access Point.
- Shares a single Internet connection and other resources with Ethernet wired, Wireless-G, -B, and other SRX devices.
- New SRX technology: the farther away, the more advantage -- up to 8 times faster than standard Wireless-G (802.11g).
- SRX also increases wireless range by up to 3 times and reduces dead spots in coverage area.

Short summary description Linksys WRT54GX wireless router:
This short summary of the Linksys WRT54GX wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54GX, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, TKIP, WEP, Ethernet, Fast Ethernet, Power, 0 - 40 °C, -10 - 65 °C

Long summary description Linksys WRT54GX wireless router:
This is an auto-generated long summary of Linksys WRT54GX wireless router based on the first three specs of the first five spec groups.

Linksys WRT54GX. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WEP. Data link protocols: Ethernet, Fast Ethernet. LED indicators: Power. Weight: 450 g

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
VPN support
Yes
Security
Security algorithms
TKIP, WEP
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
LED indicators
Power
Packaging content
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
15 - 95%
Operational conditions
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Weight
450 g
Other features
Compatible operating systems
Windows 2000/XP
Dimensions (WxDxH)
162 x 40 x 162 mm
I/O ports
1x 10/100 RJ-45 Port (WAN) 4x 10/100 RJ-45 Switched Ports (LAN)
Technical features
13 chanels Speed Range eXpansion (SRX) Technology Stateful Packet Inspection Firewall
Networking features
Wireless
Minimum system requirements
200 MHz processor 64MB RAM CD-ROM Drive Network Adapter Internet Explorer 5.5/Netscape Navigator 6.1
Maximum data transfer rate
0.1 Gbit/s
Electromagnetic emissions
FCC, IC-03, CE
Data transfer rate
100 Mbit/s
Brand Image Product code Product Stock Price from
Linksys WRT54GR wireless router Linksys WRT54GR wireless router
(show image)
WRT54GR-UK WRT54GR 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GR wireless router Linksys WRT54GR wireless router
(show image)
WRT54GR-EU WRT54GR 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with RangeBooster wireless router Linksys Wireless-G Broadband Router with RangeBooster wireless router
(show image)
WRT54GR-DE Wireless-G Broadband Router with RangeBooster 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router with RangeBooster wireless router Linksys Wireless-G Broadband Router with RangeBooster wireless router
(show image)
WRT54GR Wireless-G Broadband Router with RangeBooster 0.00
(excl. VAT)
0 (incl. VAT)