location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54G3G wireless router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54G3G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54G3G-AT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WRT54G3G wireless router White :
The long product name of Linksys WRT54G3G wireless router White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Router for Mobile Broadband
More>>>
Linksys WRT54G3G wireless router White:
The official description of Linksys WRT54G3G wireless router White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G Router for Mobile Broadband is really three devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. Second, it’s a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly or attach more hubs and switches to create as big a network as you need. Thirdly, the Router function ties it all together and lets your whole network share a Mobile Broadband Internet connection (requires a Mobile Broadband Data Card, available separately). You can also use a standard Ethernet attached Internet connection, like a cable or DSL modem, if available.
Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing document files, a printer, storage space, and other resources.

To protect your data and privacy, the Wireless-G Router for Mobile Broadband can encode all wireless LAN transmissions securely with WEP or WPA Personal encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web-based configuration utility.

With the Wireless-G Router for Mobile Broadband, you can create a secure wireless network with Internet connectivity, anywhere that Mobile Broadband Internet service is available.

Short summary description Linksys WRT54G3G wireless router White:
This short summary of the Linksys WRT54G3G wireless router White data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54G3G, White

Long summary description Linksys WRT54G3G wireless router White:
This is an auto-generated long summary of Linksys WRT54G3G wireless router White based on the first three specs of the first five spec groups.

Linksys WRT54G3G. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Product colour: White, LED indicators: Power. Certification: FCC, Wi-Fi. Weight: 350 g. Dimensions (WxDxH): 170 x 170 x 33 mm, Minimum system requirements: -400 MHz or Faster Processor -128 MB of RAM -Internet Explorer 4.0 or Nets for Web-based..., Maximum data transfer rate: 0.1 Gbit/s

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Supports ISDN connection
No
Security
Filtering
Yes
MAC address filtering
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
White
LED indicators
Power
Features
Certification
FCC, Wi-Fi
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
350 g
Other features
Dimensions (WxDxH)
170 x 170 x 33 mm
Minimum system requirements
-400 MHz or Faster Processor -128 MB of RAM -Internet Explorer 4.0 or Nets for Web-based configuration -CD-ROM Drive -Windows 98SE, Me, 2000, or XP -Network Adapter
Maximum data transfer rate
0.1 Gbit/s
Input current
1 A
Input voltage
12 V
Frequency range
2.4
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:15:49
Uk has collected 8 expert reviews for Linksys WRT54G3G wireless router White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:15:49
There are many devices around now that allow you to share a broadband Internet connection with computers and other devices in your home or small business. The LinkSys WRT54G3G adds to the standard broadband connection the ability to slot in a wireless...
60%
pocket-lint.com
Updated:
2011-10-03 23:15:49
As an ad hoc network at a conference or trade show youll be hard pushed to beat it as long as you can afford the connection fees...
Good Allows you to share your 3G network with colleagues...
Bad Large, even larger power pack, difficulties setting up, connection costs...
Bottom line As an ad hoc network at a conference or trade show youll be hard pushed to beat it as long as you can afford the connection fees...
80%
alphr.com
Updated:
2011-10-03 23:15:49
A great way of sharing a 3G data connection across a small office network Although broadband is now widespread in the UK, there are still times when a viable connection to the internet isnt available. For a laptop, you can simply slot in a 3G data ca...
83%
pcauthority.com.au
Updated:
2011-11-05 12:10:59
Die-hard fans of Wi-Fi might recognise the WRT54G3G – this is an updated WRT54G with a PC Card slot for a 3G Vodafone modem. The original WRT54G was released all the way back in 2003, but has retained a surprisingly impressive list of features, even if...
Bottom line Slow speeds and a high price make this an underwhelming offering...
50%
Zdnet.com.au
Updated:
2011-11-05 12:10:59
DesignFor most intents and purposes, the Linksys WRT54G3G looks much like any of the other Linksys products weve reviewed recently, including models such as the Linksys WRT54G Router with SES or the Linksys WRT54GC. The big visual difference in the r...
0%
geekzone.co.nz
Updated:
2011-11-05 12:10:59
M Freitas Vodafone New Zealand is making the Linksys WRT54G3G 3G/UMTS Wireless Router available for its customers, but you might not find it through your local Vodafone reseller. Contact the Vodafone Business Solutions group through the store and you w...
0%
trustedreviews.com
Updated:
2011-10-03 23:15:49
Despite the prevalence of broadband there are times or circumstances where it is simply not possible to have an ADSL or cable connection and with today's bandwidth hungry users the humble POTS modem is no longer a worthy option. Enter the Linksys Wireless...
90%