location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54G 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54G-UK-SES
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 years
Long product name Linksys WRT54G 54 Mbit/s :
The long product name of Linksys WRT54G 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WRT54G- All-in-one Internet-sharing Router, 4-port Switch, and Wireless-G (802.11g) Access Point
More>>>
Linksys WRT54G 54 Mbit/s:
The official description of Linksys WRT54G 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times as fast as the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also interoperate with existing 11Mbps Wireless-B equipment.
Since both standards are built in, you can protect your investment in existing 802.11b infrastructure, and migrate to the new screaming fast Wireless-G standard as your needs grow.

The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G or Wireless-B devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection, files, and other resources such as printers and hard disk storage space.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions using 128-bit WEP encryption, and also supports industrial-strength Wi-Fi Protected Access™ (WPA) wireless security. The Router protects your PC from most known Internet attacks with a powerful Stateful Packet Inspection firewall. It can also serve as a DHCP Server, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. And even with all this power, set up is a snap with the web browser-based configuration utility.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Verified Linksys products have been tested with Intel® Centrino™ Mobile Technology for compatibility and interoperability, further enhancing your wireless experience.

Short summary description Linksys WRT54G 54 Mbit/s:
This short summary of the Linksys WRT54G 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54G, 54 Mbit/s, WEP, WPA2

Long summary description Linksys WRT54G 54 Mbit/s:
This is an auto-generated long summary of Linksys WRT54G 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys WRT54G. Maximum data transfer rate: 54 Mbit/s. Security algorithms: WEP, WPA2

Features
Maximum data transfer rate *
54 Mbit/s
Channels quantity
13 channels
Security
Security algorithms *
WEP, WPA2
MAC address filtering
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Power
Power requirements
12V DC, 0.5A
Design
Certification
FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM
Performance
Compatible operating systems
Windows 2000, XP, Vista
Weight & dimensions
Dimensions (WxDxH)
186 x 154 x 48 mm
Weight
371 g
Other features
I/O ports
5 x 10/100 RJ-45 Power
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE 802.11b
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 90%