Linksys WRT350N, Black, Silver
Linksys WRT350N. WLAN data transfer rate (max): 300 Mbit/s. Security algorithms: WEP, WPA, WPA2. Product colour: Black, Silver. Certification: FCC, CE, IC-03, Wi-Fi. Antenna gain level (max): 1.8 dBi