location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless 802.11n Router w/ Storage Link wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 802.11n Router w/ Storage Link
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT350N-UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless 802.11n Router w/ Storage Link wireless router :
The long product name of Linksys Wireless 802.11n Router w/ Storage Link wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless 802.11n Router w/ Storage Link
More>>>
Linksys Wireless 802.11n Router w/ Storage Link wireless router:
The official description of Linksys Wireless 802.11n Router w/ Storage Link wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Start a Wireless Network With Up To 4X the Range and 12X the Speed!
- Internet-sharing Router and 4-port Gigabit Switch, with a built in speed and range enhanced Wireless Access Point
- Also connects hard drive or flash-based USB storage devices directly to your network to share music, video, or data files
- MIMO technology uses multiple radios to create a robust signal that travels up to 4 times farther and reduces dead spots
- Up to 12 times faster than Wireless-G, but also works great with Wireless-G and -B devices

The Wireless-N Gigabit Router with Storage Link is really four devices in one box. First, there's the Wireless Access Point, which lets you connect to the network without wires. There's also a built-in 4-port full-duplex 10/100/1000 Switch to connect your wired-Ethernet devices together at up to gigabit speeds. The Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

We've also included a Storage Link that lets you easily add gigabytes of storage space onto your network using readily available USB 2.0 hard drives -- or plug in a USB flash disk for a convenient way to access your portable data files. The built-in Media Server streams music, video, and photos from the attached storage device to any UPnP compatible media adapter. And you can get to your files from anywhere in the world through the Internet.

The Access Point built into the Router uses the very latest wireless networking technology, Wireless-N (draft 802.11n). By overlaying the signals of multiple radios, Wireless-N's "Multiple In, Multiple Out" (MIMO) technology multiplies the effective data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections up to 3 times farther than standard Wireless-G.

With Wireless-N, the farther away you are, the more speed advantage you get. It works great with standard Wireless-G and -B equipment, but when both ends of the wireless link are Wireless-N, the router can increase the throughput even more by using twice as much radio band, yielding speeds up to 15 times as fast as standard Wireless-G. But unlike other speed-enhanced technologies, Wireless-N can dynamically enable this double-speed mode for Wireless-N devices, while still connecting to other wireless devices at their respective fastest speeds. In congested areas, the "good neighbor" mode ensures that the Router checks for other wireless devices in the area before gobbling up the radio band.

To help protect your data and privacy, the Router can encode all wireless transmissions with industrial-strength 256-bit encryption. It can serve as your network's DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

The incredible speed of Wireless-N and gigabit wired networking is ideal for media-centric applications like streaming video, gaming, and Voice over IP telephony, and gives you plenty of headroom to run multiple media-intense data streams through the network at the same time, with no degradation in performance. With the Linksys Wireless-N Gigabit Router with Storage Link at the center of your home or office network, you can easily add storage, share a high-speed Internet connection, files, printers and multi-player games, and run media-intensive applications at amazing speeds, without the hassle of stringing wires!

Short summary description Linksys Wireless 802.11n Router w/ Storage Link wireless router:
This short summary of the Linksys Wireless 802.11n Router w/ Storage Link wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless 802.11n Router w/ Storage Link, WEP, WPA, WPA2, 1.8 dBi, FCC, CE, IC-03, Wi-Fi, 0 - 40 °C, -20 - 60 °C, 10 - 85%

Long summary description Linksys Wireless 802.11n Router w/ Storage Link wireless router:
This is an auto-generated long summary of Linksys Wireless 802.11n Router w/ Storage Link wireless router based on the first three specs of the first five spec groups.

Linksys Wireless 802.11n Router w/ Storage Link. Security algorithms: WEP, WPA, WPA2. Antenna gain level (max): 1.8 dBi. Certification: FCC, CE, IC-03, Wi-Fi. Weight: 520 g. Compatible operating systems: Windows 2000, XP, Vista, Dimensions (WxDxH): 188 x 40 x 176 mm, Power requirements: 12V, 1.25A

Network
Full duplex
Yes
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Reset button
Yes
Security
Security algorithms
WEP, WPA, WPA2
Protocols
Universal Plug and Play (UPnP)
Yes
Antenna
Antenna gain level (max)
1.8 dBi
Features
Certification
FCC, CE, IC-03, Wi-Fi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
520 g
Other features
USB ports quantity
1
Compatible operating systems
Windows 2000, XP, Vista
Dimensions (WxDxH)
188 x 40 x 176 mm
Power requirements
12V, 1.25A
Minimum system requirements
Internet Explorer 6.0 / Firefox 1.0
Maximum data transfer rate
1 Gbit/s
Interface
Ethernet / USB
xDSL connection
No
Brand Image Product code Product Stock Price from
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router
(show image)
20002337 FRITZ!Box Fon WLAN 7140 Annex A 0.00
(excl. VAT)
0 (incl. VAT)