Linksys logo

Linksys WRT150N wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37551
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WRT150N wireless router:

Linksys WRT150N, WEP, WPA, WPA2, FCC, CE, IC-03, Wi-Fi, 1.8 dBi, 0 - 40 °C, -20 - 60 °C, 10 - 85%

Long summary description Linksys WRT150N wireless router:

Linksys WRT150N. Security algorithms: WEP, WPA, WPA2. Certification: FCC, CE, IC-03, Wi-Fi. Antenna gain level (max): 1.8 dBi. Weight: 371 g. Dimensions (WxDxH): 150 x 36 x 170 mm, Minimum system requirements: - Internet Explorer 6.0, Firefox 1.0 - Windows 2000, XP - Network Adapter, Maximum data transfer rate: 0.1 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.