location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WPSM54G print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPSM54G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPSM54G-CA
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys WPSM54G print server Wireless LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.3
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
Long product name Linksys WPSM54G print server Wireless LAN :
The long product name of Linksys WPSM54G print server Wireless LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WPSM54G - Wireless-G PrintServer with Multifunction Printer Support
More>>>
Linksys WPSM54G print server Wireless LAN:
The official description of Linksys WPSM54G print server Wireless LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G PrintServer with Multifunction Printer Support lets you connect a multifunction USB printer directly to your network, eliminating the need to dedicate a PC to print sharing chores. Using a PrintServer frees up your "print share PC" so you don't have to leave it on all the time. It also removes the printing bottleneck, and sets your PC free to do more useful work.

The PrintServer is compatible with most USB multifunction printers, and allows full access to printing, faxing, scanning, and copying functions. Like any print server, users on the network can print anytime. The other functions are treated a little differently -- any user can request access to one of the other functions, and get exclusive use of that function until his task is complete.

Connect the PrintServer directly to your network by 10/100 Ethernet cable, or wirelessly at up to 54Mbps via Wireless-G. The wireless option lets you put your printer wherever you want to, without having to run cables. Whichever way the PrintServer is attached to your network, both your wireless and wired PCs will have access to it, and the printer it's connected to. And if you don't use wireless for general networking in your office, you can still use the Wireless-G connection in ad-hoc mode to print from visiting Wireless-G and Wireless-B PCs.

Your wireless data is protected by up to 128-bit WPA-PSK encryption. A user-friendly Setup Wizard makes installation easy, the compact case fits anywhere, and the big print buffer handles even large graphics-intensive print jobs. Let the Linksys Wireless-G PrintServer with Multifunction Printer Support bring efficiency to all your home office tasks.

Short summary description Linksys WPSM54G print server Wireless LAN:
This short summary of the Linksys WPSM54G print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WPSM54G, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, 3.3 dBi, FCC Class B, UL, CE, 179 g, 0 - 40 °C

Long summary description Linksys WPSM54G print server Wireless LAN:
This is an auto-generated long summary of Linksys WPSM54G print server Wireless LAN based on the first three specs of the first five spec groups.

Linksys WPSM54G. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Antenna gain level (max): 3.3 dBi. Certification: FCC Class B, UL, CE. Weight: 179 g. Dimensions (WxDxH): 123 x 26 x 94 mm, Non-operating relative humidity (non-condensing): 5 - 90%

Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.3
Antenna gain level (max)
3.3 dBi
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
DC-in jack
Yes
Certificates
Certification
FCC Class B, UL, CE
Weight & dimensions
Weight
179 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
-20 - 70 °C
Other features
Dimensions (WxDxH)
123 x 26 x 94 mm
Non-operating relative humidity (non-condensing)
5 - 90%