Linksys logo

Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29371
Info modified on:
04 Apr 2019, 08:27:21
Long product name Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s:

RangeBooster Enhanced Wireless-G Networking for Your Notebook!

Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s:

-High-speed Wireless-G networking for your notebook computer, now with RangeBooster performance enhancement.
-New RangeBooster technology for up to twice the range, reduced dead spots, and up to 35% more throughput.
-Also interoperates with standard Wireless-G and Wireless-B networks.
-Advanced wireless security: Wi-Fi Protected Access™ (WPA), and up to 128-bit encryption.

The Wireless-G Notebook Adapter with RangeBooster is the simple way to add or upgrade wireless connectivity in your notebook computer. Just slide it into your notebook's PC Card slot and enjoy high-speed wireless network access while retaining true mobility.
RangeBooster technology is a compatible add-on to standard Wireless-G which increases your wireless network's range up to two times, and its throughput by up to 35%. Unlike ordinary wireless technologies that are confused by signal reflections, RangeBooster uses two smart receivers at each end to detect and decode reflected signals at distances where standard technologies give up. You'll find that "dead spots" in the wireless coverage area are reduced, too.
Unlike other range-enhancing technologies, RangeBooster is fully 802.11 compliant, and a "good neighbor" to other wireless devices and technologies, using a single 2.4GHz channel as specified by the official wireless standard. And with RangeBooster you'll see a range improvement even when running a mixed network of RangeBooster and regular Wireless-G devices.
Once you're connected, you can keep in touch with your e-mail, access the Internet, and share files and other resources such as printers and network storage with other computers on the network, wherever you wander. You'll be able to connect with any of the growing number of public hotspots springing up in coffee shops, airport lounges, hotels and convention centers. At home, you can surf the web or use instant messaging to chat with friends while sitting out on the patio. Your wireless connection can be protected by powerful 128-bit WPA encryption. The included Setup Wizard will walk you through configuring the adapter to your network's settings, step by step.
Get your notebook connected from twice as far with the Wireless-G Notebook Adapter with RangeBooster from Linksys.

Short summary description Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s:

Linksys Wireless-G Notebook Adapter with RangeBooster, Wireless, CardBus, 54 Mbit/s

Long summary description Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s:

Linksys Wireless-G Notebook Adapter with RangeBooster. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.