location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G PCI Adapter with SRX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMP54GX
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 108 Mbit/s
  • - Internal Component for: PC
Warranty: 3 years
Long product name Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s :
The long product name of Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G PCI Adapter with SRX
More>>>
Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s:
The official description of Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put your desktop PC anywhere you want — high-speed networking without wires!
The Linksys Wireless G PCI Card with SRX installs in most desktop and tower PCs, and lets you put your computer almost anywhere in the building without the cost and hassle of running network cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and network storage with other computers on the network.

The Wireless-G PCI Card with SRX combines smart antenna technology with standards-based Wireless-G (802.11g) networking. By overlaying the signals of two Wireless-G compatible radios, the "Multiple In, Multiple Out" (MIMO) technology effectively doubles the data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area. The robust signal travels farther, maintaining wireless connections up to 3 times farther than standard Wireless-G. And the farther away you are, the more advantage you get -- the higher data rate and reflection-friendly technology can yield up to 8 times more throughput than Wireless-G in some situations. The network avoids interference by dynamically switching to the clearest channel available. Even your standard Wireless-G and -B equipment will work better when communicating with SRX-enabled devices.

Once you're connected, you can surf the web, keep in touch with your e-mail, and share files and other resources such as printers and network storage with other computers on the network. To protect your data and privacy, your wireless connection is protected by up to 128-bit encryption. The included Setup Wizard will walk you through configuring the adapter to your network's settings, step by step.

So don't hassle with running cables through your house — get your desktop connected the easy way with the Linksys Wireless G PCI Card with SRX.

Features:
- High-speed Wireless‑G for your desktop PC, now with SRX performance enhancement.
- New SRX technology: the farther away, the more advantage -- up to 8 times faster than standard Wireless-G (802.11g).
- SRX also increases wireless range by up to 3 times and reduces dead spots in coverage area.
- Also interoperates with standard Wireless-G and Wireless-B networks.

Short summary description Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s:
This short summary of the Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G PCI Adapter with SRX, Internal, Wireless, PCI, 108 Mbit/s

Long summary description Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-G PCI Adapter with SRX Internal 108 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-G PCI Adapter with SRX. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
108 Mbit/s
Security algorithms
WEP, WPA2
Design
Component for *
PC
Internal *
Yes
Antenna connector type
R-SMA
LED indicators
Link
Design
Certification
FCC, CE, ICES-03, Wi-Fi, WHQL
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Weight
160 g
Other features
Gain
2 dBi
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, PCI 2.2, PCI 2.3
Dimensions (WxDxH)
170 x 120 x 20 mm
Output power description
18 dBm (b), 16 dBm (g)