location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Music Bridge 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Music Bridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMB54G
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2020 08:47:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-G Music Bridge 54 Mbit/s :
The long product name of Linksys Wireless-G Music Bridge 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Music Bridge
More>>>
Linksys Wireless-G Music Bridge 54 Mbit/s:
The official description of Linksys Wireless-G Music Bridge 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G Music Bridge lets you bring the digital music streaming to or stored on your computer to your Home Entertainment Center, without running cables through the house. Using a wireless connection, the Music Bridge finally frees your digital music collection from those little computer speakers to play in full glory through your stereo or surround sound system. The Wireless-G Music Bridge sits by your home stereo and connects to it using standard consumer electronics cables. Then it connects to your home network by Wireless-G wireless networking, or if you prefer, it can be connected via standard 10/100 Ethernet cabling. The included software creates a virtual sound system in your PC, which sends the audio output of any application to the Music Bridge and the stereo system. Use your favorite media player to play your music, and listen in the comfort of the living room. Let the Linksys Wireless-G Music Bridge bring your digital music out into the living room for the whole family to enjoy.

Short summary description Linksys Wireless-G Music Bridge 54 Mbit/s:
This short summary of the Linksys Wireless-G Music Bridge 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Music Bridge, 54 Mbit/s

Long summary description Linksys Wireless-G Music Bridge 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-G Music Bridge 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-G Music Bridge. Maximum data transfer rate: 54 Mbit/s. Antenna gain level (max): 2 dBi. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Connectivity technology: Wireless. Security algorithms: WEP

Data transmission
Maximum data transfer rate *
54 Mbit/s
Antenna
Antenna gain level (max)
2 dBi
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Ports & interfaces
Connectivity technology
Wireless
I/O ports
1 x RJ-45 1 x Line Out
Security
Security algorithms
WEP
System requirements
Minimum processor
400 MHz
Minimum RAM
128 MB
Compatible operating systems
Windows 2000, XP
Power
DC output voltage
12 V
DC output current
0.5 A
Power requirements
12 V DC, 500 mA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
FCC
Weight & dimensions
Dimensions (WxDxH)
141.6 x 95.5 x 130 mm
Weight
230 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:19:09
Uk has collected 4 expert reviews for Linksys Wireless-G Music Bridge 54 Mbit/s and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
tech2.com
Updated:
2011-10-03 23:19:06
Were all looking for ways to enhance our normal living experience right? Since were labor-saving and entertainment devices are prevalent in every household I’m sure a major problem we face with the "enhanced living" scenario is wiring. But no worrie...
60%
Laptopmag.com
Updated:
2011-10-03 23:19:07
Designed for streaming music from your PC to your stereo, the Linksys Wireless-G Music Bridge supports both digital optical and coaxial hookups, and it works with any audio application on the PC–including iTunes. If youre willing to pay a $6.99 mont...
Good Small and light, Digital outputs, Access to over one million tracks with subscription...
Bad Confusing configuration, Yahoo Music service problems...
50%
laptoplogic.com
Updated:
2011-10-03 23:19:09
Stream your music stored on your PC to the living room with the Linksys WMB54G Wireless-G Music Bridge.
Good Digital outputs, Options to use LAN connection instead of wireless, Ability to play absolutely any music format using any media player, Small & Sleek...
Bad No user interface, Sends unwanted sound from other applications in additional to the music stream, Expensive...
Bottom line All in all, the Linksys Music Bridge does what it intends, it gracefully streams digital music from the hard drive of your computer or through the internet to your sound system. This device proves most functional and useful when used with a play list...
60%